HardwareSource, Inc. Solid Brass Full Mortise Butt Hinge 406001

Description
These Architectural Grade hinges are recommended for the heavier doors found on custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are thicker and of much higher quality than Residential Grade hinges. The hinges in this section are plain bearing hinges. We recommend ball bearing hinges for high frequency doors and doors equipped with door closers The 3" & 3-1/2" hinges come with wood screws The 4" and larger hinges come with wood screws and machine screws They are made of solid brass base material with a stainless steel pin. Optional finials are available for some hinges, check our "Finials & Ball Tips for Door Hinges" section for either Type A or Type B finials The hinge in the photo is a 619(US15) satin nickel finish *NRP HINGES (non-removable pin) have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door. NRP hinges are normally used for exterior doors that open out. PAIR or EACH. Please note the UNIT when ordering hinges. We sell the hinges depending on how the manufacturer sells them to us. In this section if a hinge is sold by the PAIR you may order by the half pair. For example if you want 3 hinges order 1.5 pair when you check out. If the hinge is sold by the EACH and you need 3 hinges then order 3 EACH. PLEASE NOTE: If you are looking for an Oil Rubbed Bronze Finish, solid bronze hinges are a better choice than solid brass hinges (and a better value). Please click on the link below to visit our solid bronze hinges. Finishes: 605 (US3) Polished Brass 625 (US26) Polished Chrome 613 (US10B) Oil Rubbed Bronze 619 (US15) Satin Nickel Lifetime Brass (a polished brass that is guaranteed not to tarnish, discolor, flake, peel, pit or corrode)
Description
These Architectural Grade hinges are recommended for the heavier doors found on custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are thicker and of much higher quality than Residential Grade hinges. The hinges in this section are plain bearing hinges. We recommend ball bearing hinges for high frequency doors and doors equipped with door closers The 3" & 3-1/2" hinges come with wood screws The 4" and larger hinges come with wood screws and machine screws They are made of solid brass base material with a stainless steel pin. Optional finials are available for some hinges, check our "Finials & Ball Tips for Door Hinges" section for either Type A or Type B finials The hinge in the photo is a 619(US15) satin nickel finish *NRP HINGES (non-removable pin) have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door. NRP hinges are normally used for exterior doors that open out. PAIR or EACH. Please note the UNIT when ordering hinges. We sell the hinges depending on how the manufacturer sells them to us. In this section if a hinge is sold by the PAIR you may order by the half pair. For example if you want 3 hinges order 1.5 pair when you check out. If the hinge is sold by the EACH and you need 3 hinges then order 3 EACH. PLEASE NOTE: If you are looking for an Oil Rubbed Bronze Finish, solid bronze hinges are a better choice than solid brass hinges (and a better value). Please click on the link below to visit our solid bronze hinges. Finishes: 605 (US3) Polished Brass 625 (US26) Polished Chrome 613 (US10B) Oil Rubbed Bronze 619 (US15) Satin Nickel Lifetime Brass (a polished brass that is guaranteed not to tarnish, discolor, flake, peel, pit or corrode)

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Full Mortise Butt Hinge - 406001 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Full Mortise Butt Hinge
406001
Solid Brass Full Mortise Butt Hinge 406001
These Architectural Grade hinges are recommended for the heavier doors found on custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are thicker and of much higher quality than Residential Grade hinges. The hinges in this section are plain bearing hinges. We recommend ball bearing hinges for high frequency doors and doors equipped with door closers The 3" & 3-1/2" hinges come with wood screws The 4" and larger hinges come with wood screws and machine screws They are made of solid brass base material with a stainless steel pin. Optional finials are available for some hinges, check our "Finials & Ball Tips for Door Hinges" section for either Type A or Type B finials The hinge in the photo is a 619(US15) satin nickel finish *NRP HINGES (non-removable pin) have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door. NRP hinges are normally used for exterior doors that open out. PAIR or EACH. Please note the UNIT when ordering hinges. We sell the hinges depending on how the manufacturer sells them to us. In this section if a hinge is sold by the PAIR you may order by the half pair. For example if you want 3 hinges order 1.5 pair when you check out. If the hinge is sold by the EACH and you need 3 hinges then order 3 EACH. PLEASE NOTE: If you are looking for an Oil Rubbed Bronze Finish, solid bronze hinges are a better choice than solid brass hinges (and a better value). Please click on the link below to visit our solid bronze hinges. Finishes: 605 (US3) Polished Brass 625 (US26) Polished Chrome 613 (US10B) Oil Rubbed Bronze 619 (US15) Satin Nickel Lifetime Brass (a polished brass that is guaranteed not to tarnish, discolor, flake, peel, pit or corrode)
  • These Architectural Grade hinges are recommended for the heavier doors found on custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are thicker and of much higher quality than Residential Grade hinges.
  • The hinges in this section are plain bearing hinges. We recommend ball bearing hinges for high frequency doors and doors equipped with door closers
  • The 3" & 3-1/2" hinges come with wood screws
  • The 4" and larger hinges come with wood screws and machine screws
  • They are made of solid brass base material with a stainless steel pin.
  • Optional finials are available for some hinges, check our "Finials & Ball Tips for Door Hinges" section for either Type A or Type B finials
  • The hinge in the photo is a 619(US15) satin nickel finish

*NRP HINGES (non-removable pin) have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door. NRP hinges are normally used for exterior doors that open out.

PAIR or EACH. Please note the UNIT when ordering hinges. We sell the hinges depending on how the manufacturer sells them to us. In this section if a hinge is sold by the PAIR you may order by the half pair. For example if you want 3 hinges order 1.5 pair when you check out. If the hinge is sold by the EACH and you need 3 hinges then order 3 EACH.

PLEASE NOTE: If you are looking for an Oil Rubbed Bronze Finish, solid bronze hinges are a better choice than solid brass hinges (and a better value). Please click on the link below to visit our solid bronze hinges.

Finishes:

  • 605 (US3) Polished Brass
  • 625 (US26) Polished Chrome
  • 613 (US10B) Oil Rubbed Bronze
  • 619 (US15) Satin Nickel
  • Lifetime Brass (a polished brass that is guaranteed not to tarnish, discolor, flake, peel, pit or corrode)
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 406001
Product Name Solid Brass Full Mortise Butt Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Stud
Leaf Thickness 0.4724 inch (12 mm)
Length 1.42 inch (36 mm)
View Details
Double End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXD-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-35 - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE - 4545B/SS - 4545B/SS - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.6250 inch (15.87 mm)
Hole Type Round
View Details