HardwareSource, Inc. Aximat Hinge, 240 Degree, Half Overlay 796617

Description
This is the "New Style Aximat Hinge for Half Overlay Doors". European style Aximat hinge for 240 degree opening doors. For cabinets with 3/4" (19mm) thick door and 3/4" (19mm) thick side panel. Installs in a 35mm cup drilled in the back of the door. Door overlay will be 12.5mm (1/2"),half overlay. Hinge allows door to be free swinging and has an internal snap catch which holds the door in the closed positon. PLEASE NOTE; a single hinge is made up of two separate parts which snap together to become the hinge that you see in the photo to the left. When ordering make sure to order one "cup side" (SKU 796616) and one "arm side" (SKU 796617) for each hinge you need. PLEASE NOTE: Each "arm side" comes with two screws and two plastic dowels which are sized for a 5mm (3/16") hole. The "cup side" of the hinge does not come with screws. Each "cup side" uses 2 each #6 flat head screws which are offered for purchase during checkout. Please note that black screws are not available. Finishes: Nickel
Description
This is the "New Style Aximat Hinge for Half Overlay Doors". European style Aximat hinge for 240 degree opening doors. For cabinets with 3/4" (19mm) thick door and 3/4" (19mm) thick side panel. Installs in a 35mm cup drilled in the back of the door. Door overlay will be 12.5mm (1/2"),half overlay. Hinge allows door to be free swinging and has an internal snap catch which holds the door in the closed positon. PLEASE NOTE; a single hinge is made up of two separate parts which snap together to become the hinge that you see in the photo to the left. When ordering make sure to order one "cup side" (SKU 796616) and one "arm side" (SKU 796617) for each hinge you need. PLEASE NOTE: Each "arm side" comes with two screws and two plastic dowels which are sized for a 5mm (3/16") hole. The "cup side" of the hinge does not come with screws. Each "cup side" uses 2 each #6 flat head screws which are offered for purchase during checkout. Please note that black screws are not available. Finishes: Nickel

Suppliers

Company
Product
Description
Supplier Links
Aximat Hinge, 240 Degree, Half Overlay - 796617 - HardwareSource, Inc.
San Diego, CA, USA
Aximat Hinge, 240 Degree, Half Overlay
796617
Aximat Hinge, 240 Degree, Half Overlay 796617
This is the "New Style Aximat Hinge for Half Overlay Doors". European style Aximat hinge for 240 degree opening doors. For cabinets with 3/4" (19mm) thick door and 3/4" (19mm) thick side panel. Installs in a 35mm cup drilled in the back of the door. Door overlay will be 12.5mm (1/2"),half overlay. Hinge allows door to be free swinging and has an internal snap catch which holds the door in the closed positon. PLEASE NOTE; a single hinge is made up of two separate parts which snap together to become the hinge that you see in the photo to the left. When ordering make sure to order one "cup side" (SKU 796616) and one "arm side" (SKU 796617) for each hinge you need. PLEASE NOTE: Each "arm side" comes with two screws and two plastic dowels which are sized for a 5mm (3/16") hole. The "cup side" of the hinge does not come with screws. Each "cup side" uses 2 each #6 flat head screws which are offered for purchase during checkout. Please note that black screws are not available. Finishes: Nickel
  • This is the "New Style Aximat Hinge for Half Overlay Doors".
  • European style Aximat hinge for 240 degree opening doors.
  • For cabinets with 3/4" (19mm) thick door and 3/4" (19mm) thick side panel.
  • Installs in a 35mm cup drilled in the back of the door.
  • Door overlay will be 12.5mm (1/2"),half overlay.
  • Hinge allows door to be free swinging and has an internal snap catch which holds the door in the closed positon.
  • PLEASE NOTE; a single hinge is made up of two separate parts which snap together to become the hinge that you see in the photo to the left. When ordering make sure to order one "cup side" (SKU 796616) and one "arm side" (SKU 796617) for each hinge you need.
  • PLEASE NOTE: Each "arm side" comes with two screws and two plastic dowels which are sized for a 5mm (3/16") hole. The "cup side" of the hinge does not come with screws. Each "cup side" uses 2 each #6 flat head screws which are offered for purchase during checkout. Please note that black screws are not available.

Finishes:

  • Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 796617
Product Name Aximat Hinge, 240 Degree, Half Overlay
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 6.3 inch (160 mm)
View Details
Double End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXD-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-99-229 - bisco industries
Specs
Hinge Type Concealed
View Details
316 STAINLESS STEEL HINGE - 27900 - 27900 - Sugatsune America, Inc.
Specs
Length 2.31 inch (58.74 mm)
Hole Type Round
Number of Holes 5
View Details