HardwareSource, Inc. Shower Door Hinges, 180 Degree, Glass to Glass 755014

Description
Used for standard glass to glass installation. Solid brass drop forged construction. Stainless steel reversible hinge pin. Opens to 90 degrees Hinge pin is reversible which allows it to be set at 0 degrees or 5 degrees. The 5 degree setting holds the door against a stop. Springs are hardened stainless steel coil springs. Fits tempered glass sizes from 3/8" to 1/2" Each glass leaf measures 2-1/4" wide by 3-1/2" tall. Hinge is designed to fit industry standard templates. Comes complete with gaskets, screws, allen wrench. PLEASE NOTE; installation of this hinge requires a cutout in the glass where the hinge is installed. Please Note: The photograph shows the Satin Nickel finish which has been discontinued. Weight rating using 3/8" glass; using 2 hinges maximum weight is 80lbs and 28" maximum width. Using 3 hinges maximum weight is 120lbs and 32" maximum width. Weight rating using 1/2" glass; using 2 hinges maximum weight is 80lbs and 26" maximum width. Using 3 hinges maximum weight is 120lbs and 30" maximum width. Finishes: Oil Rubbed Bronze
Description
Used for standard glass to glass installation. Solid brass drop forged construction. Stainless steel reversible hinge pin. Opens to 90 degrees Hinge pin is reversible which allows it to be set at 0 degrees or 5 degrees. The 5 degree setting holds the door against a stop. Springs are hardened stainless steel coil springs. Fits tempered glass sizes from 3/8" to 1/2" Each glass leaf measures 2-1/4" wide by 3-1/2" tall. Hinge is designed to fit industry standard templates. Comes complete with gaskets, screws, allen wrench. PLEASE NOTE; installation of this hinge requires a cutout in the glass where the hinge is installed. Please Note: The photograph shows the Satin Nickel finish which has been discontinued. Weight rating using 3/8" glass; using 2 hinges maximum weight is 80lbs and 28" maximum width. Using 3 hinges maximum weight is 120lbs and 32" maximum width. Weight rating using 1/2" glass; using 2 hinges maximum weight is 80lbs and 26" maximum width. Using 3 hinges maximum weight is 120lbs and 30" maximum width. Finishes: Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Shower Door Hinges, 180 Degree, Glass to Glass - 755014 - HardwareSource, Inc.
San Diego, CA, USA
Shower Door Hinges, 180 Degree, Glass to Glass
755014
Shower Door Hinges, 180 Degree, Glass to Glass 755014
Used for standard glass to glass installation. Solid brass drop forged construction. Stainless steel reversible hinge pin. Opens to 90 degrees Hinge pin is reversible which allows it to be set at 0 degrees or 5 degrees. The 5 degree setting holds the door against a stop. Springs are hardened stainless steel coil springs. Fits tempered glass sizes from 3/8" to 1/2" Each glass leaf measures 2-1/4" wide by 3-1/2" tall. Hinge is designed to fit industry standard templates. Comes complete with gaskets, screws, allen wrench. PLEASE NOTE; installation of this hinge requires a cutout in the glass where the hinge is installed. Please Note: The photograph shows the Satin Nickel finish which has been discontinued. Weight rating using 3/8" glass; using 2 hinges maximum weight is 80lbs and 28" maximum width. Using 3 hinges maximum weight is 120lbs and 32" maximum width. Weight rating using 1/2" glass; using 2 hinges maximum weight is 80lbs and 26" maximum width. Using 3 hinges maximum weight is 120lbs and 30" maximum width. Finishes: Oil Rubbed Bronze
  • Used for standard glass to glass installation.
  • Solid brass drop forged construction.
  • Stainless steel reversible hinge pin.
  • Opens to 90 degrees
  • Hinge pin is reversible which allows it to be set at 0 degrees or 5 degrees. The 5 degree setting holds the door against a stop.
  • Springs are hardened stainless steel coil springs.
  • Fits tempered glass sizes from 3/8" to 1/2"
  • Each glass leaf measures 2-1/4" wide by 3-1/2" tall.
  • Hinge is designed to fit industry standard templates.
  • Comes complete with gaskets, screws, allen wrench.
  • PLEASE NOTE; installation of this hinge requires a cutout in the glass where the hinge is installed.
  • Please Note: The photograph shows the Satin Nickel finish which has been discontinued.

Weight rating using 3/8" glass; using 2 hinges maximum weight is 80lbs and 28" maximum width. Using 3 hinges maximum weight is 120lbs and 32" maximum width.

Weight rating using 1/2" glass; using 2 hinges maximum weight is 80lbs and 26" maximum width. Using 3 hinges maximum weight is 120lbs and 30" maximum width.

Finishes:

  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 755014
Product Name Shower Door Hinges, 180 Degree, Glass to Glass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2937819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXD-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-04-S13WL - bisco industries
Specs
Hinge Type Concealed
View Details
OLYMPIA SELF-OPENING CONCEALED HINGE FOR CABINETS - 360-U26-0T - 360-U26-0T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.25 inch (82.55 mm)
Hole Type Round
View Details