HardwareSource, Inc. Barrel Hinges Weld-On 782002

Description
Weld-on barrel hinge is a lift off pivot hinge. Features a round barrel body. Made from steel base material. Hinge pin is made from stainless steel. Hinge pin pivots on a ball bearing. Features a "zerc" type grease fitting. The hinge pin is fixed in one of the barrels. In the photo to the left the barrel with the fixed hinge pin is the barrel on top. The "Hinge Gap" is the distance between the post and the gate after the hinge is installed. Each hinge has 2 weldable plates. Each plate measures as follows; SKU 782000 measures 1" x 2" x 3/8" and SKU 782002 measures 1-1/2" x 3" x 3/8". SKU #782000 use for gates up to 8-10 feet wide SKU #782002 use for gates up to 15-17 feet wide
Description
Weld-on barrel hinge is a lift off pivot hinge. Features a round barrel body. Made from steel base material. Hinge pin is made from stainless steel. Hinge pin pivots on a ball bearing. Features a "zerc" type grease fitting. The hinge pin is fixed in one of the barrels. In the photo to the left the barrel with the fixed hinge pin is the barrel on top. The "Hinge Gap" is the distance between the post and the gate after the hinge is installed. Each hinge has 2 weldable plates. Each plate measures as follows; SKU 782000 measures 1" x 2" x 3/8" and SKU 782002 measures 1-1/2" x 3" x 3/8". SKU #782000 use for gates up to 8-10 feet wide SKU #782002 use for gates up to 15-17 feet wide

Suppliers

Company
Product
Description
Supplier Links
Barrel Hinges Weld-On - 782002 - HardwareSource, Inc.
San Diego, CA, USA
Barrel Hinges Weld-On
782002
Barrel Hinges Weld-On 782002
Weld-on barrel hinge is a lift off pivot hinge. Features a round barrel body. Made from steel base material. Hinge pin is made from stainless steel. Hinge pin pivots on a ball bearing. Features a "zerc" type grease fitting. The hinge pin is fixed in one of the barrels. In the photo to the left the barrel with the fixed hinge pin is the barrel on top. The "Hinge Gap" is the distance between the post and the gate after the hinge is installed. Each hinge has 2 weldable plates. Each plate measures as follows; SKU 782000 measures 1" x 2" x 3/8" and SKU 782002 measures 1-1/2" x 3" x 3/8". SKU #782000 use for gates up to 8-10 feet wide SKU #782002 use for gates up to 15-17 feet wide
  • Weld-on barrel hinge is a lift off pivot hinge.
  • Features a round barrel body.
  • Made from steel base material.
  • Hinge pin is made from stainless steel.
  • Hinge pin pivots on a ball bearing.
  • Features a "zerc" type grease fitting.
  • The hinge pin is fixed in one of the barrels. In the photo to the left the barrel with the fixed hinge pin is the barrel on top.
  • The "Hinge Gap" is the distance between the post and the gate after the hinge is installed.
  • Each hinge has 2 weldable plates. Each plate measures as follows; SKU 782000 measures 1" x 2" x 3/8" and SKU 782002 measures 1-1/2" x 3" x 3/8".
  • SKU #782000 use for gates up to 8-10 feet wide
  • SKU #782002 use for gates up to 15-17 feet wide
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 782002
Product Name Barrel Hinges Weld-On
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0787 inch (2 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXD-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-19-500-52 - bisco industries
Specs
Hinge Type Concealed
View Details
Soft-Close Hinge (Horizontal Opening) - Inside Mount - HG-JV65-U-LGR - HG-JV65-U-LGR - Sugatsune America, Inc.
Specs
Length 2 inch (50.8 mm)
Hole Type Round
Number of Holes 4
View Details