HardwareSource, Inc. Large Ring Pull for Doors 708030

Description
Large drop ring pull for gates or doors. Available in two models; a twisted ring model as shown in photo to left and a smooth ring model (to view click on link below). Diameter of ring is 5-1/4". It is made out of 5/8" diameter material. Attachment plate measures 3.5" high by 1.5" wide. Pull projects 1.25" from surface it is mounted to. Made of steel base material. Wood screws are included. Finishes: Flat Black
Description
Large drop ring pull for gates or doors. Available in two models; a twisted ring model as shown in photo to left and a smooth ring model (to view click on link below). Diameter of ring is 5-1/4". It is made out of 5/8" diameter material. Attachment plate measures 3.5" high by 1.5" wide. Pull projects 1.25" from surface it is mounted to. Made of steel base material. Wood screws are included. Finishes: Flat Black

Suppliers

Company
Product
Description
Supplier Links
Large Ring Pull for Doors - 708030 - HardwareSource, Inc.
San Diego, CA, USA
Large Ring Pull for Doors
708030
Large Ring Pull for Doors 708030
Large drop ring pull for gates or doors. Available in two models; a twisted ring model as shown in photo to left and a smooth ring model (to view click on link below). Diameter of ring is 5-1/4". It is made out of 5/8" diameter material. Attachment plate measures 3.5" high by 1.5" wide. Pull projects 1.25" from surface it is mounted to. Made of steel base material. Wood screws are included. Finishes: Flat Black
  • Large drop ring pull for gates or doors.
  • Available in two models; a twisted ring model as shown in photo to left and a smooth ring model (to view click on link below).
  • Diameter of ring is 5-1/4". It is made out of 5/8" diameter material.
  • Attachment plate measures 3.5" high by 1.5" wide. Pull projects 1.25" from surface it is mounted to.
  • Made of steel base material.
  • Wood screws are included.

Finishes:

  • Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 708030
Product Name Large Ring Pull for Doors
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7702974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 35.43 inch (900 mm)
View Details
Single End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXS-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 1.6 N-m , Reverse Torque 2.7 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-224R-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
SOFT-CLOSE DAMPENING HINGE BLACK (SIDE-PANEL MOUNT) - HG-JHM9-S-BL - HG-JHM9-S-BL - Sugatsune America, Inc.
Specs
Length 1.31 inch (33.34 mm)
Leaf Material Plastic; Polyacetal
Material Finish Black
View Details