HardwareSource, Inc. Hasp, Stainless Steel 658076

Description
Stainless steel hasp accepts padlock for locking gates, boxes, chests, doors, cabinets, etc. Made from Type 304 stainless steel. Available in 4 sizes; Large, Medium, Small and Extra Small. Stainless steel screws are included. Padlock eye rotates 360 degrees. When a padlock is attached the padlock eye is held in the vertical position (via gravity) to help secure the hasp. Finishes: Polished Stainless Steel
Description
Stainless steel hasp accepts padlock for locking gates, boxes, chests, doors, cabinets, etc. Made from Type 304 stainless steel. Available in 4 sizes; Large, Medium, Small and Extra Small. Stainless steel screws are included. Padlock eye rotates 360 degrees. When a padlock is attached the padlock eye is held in the vertical position (via gravity) to help secure the hasp. Finishes: Polished Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Hasp, Stainless Steel - 658076 - HardwareSource, Inc.
San Diego, CA, USA
Hasp, Stainless Steel
658076
Hasp, Stainless Steel 658076
Stainless steel hasp accepts padlock for locking gates, boxes, chests, doors, cabinets, etc. Made from Type 304 stainless steel. Available in 4 sizes; Large, Medium, Small and Extra Small. Stainless steel screws are included. Padlock eye rotates 360 degrees. When a padlock is attached the padlock eye is held in the vertical position (via gravity) to help secure the hasp. Finishes: Polished Stainless Steel
  • Stainless steel hasp accepts padlock for locking gates, boxes, chests, doors, cabinets, etc.
  • Made from Type 304 stainless steel.
  • Available in 4 sizes; Large, Medium, Small and Extra Small.
  • Stainless steel screws are included.
  • Padlock eye rotates 360 degrees. When a padlock is attached the padlock eye is held in the vertical position (via gravity) to help secure the hasp.

Finishes:

  • Polished Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658076
Product Name Hasp, Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 80.32 inch (2040 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXS-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount - 96-79-2 - Southco
Specs
Hinge Type Concealed; Concealed Mount
View Details
2 suppliers
LIFT-OFF HINGE (WELD-ON) - HNH-100CL - HNH-100CL - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.6875 inch (17.46 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details