HardwareSource, Inc. 1-5/8" Stainless Steel Lift off Hinge 658384

Description
Hinges feature a loose joint so that door may be easily removed after installation Hinges are available in a "left hand" or a "right hand" model Hinge shown in photo is a "left hand" hinge Stainless steel base material (type 304 stainless) Hinges are metric so the inch dimensions listed below are approximate. Click on link below for exact metric dimensions. Uses #4 flat head screws (not included but offered for purchase during checkout). Each hinge uses 4 screws. Hinges are sold by "Each". Order 2 each per door. Finishes: Stainless Steel
Description
Hinges feature a loose joint so that door may be easily removed after installation Hinges are available in a "left hand" or a "right hand" model Hinge shown in photo is a "left hand" hinge Stainless steel base material (type 304 stainless) Hinges are metric so the inch dimensions listed below are approximate. Click on link below for exact metric dimensions. Uses #4 flat head screws (not included but offered for purchase during checkout). Each hinge uses 4 screws. Hinges are sold by "Each". Order 2 each per door. Finishes: Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
1-5/8
San Diego, CA, USA
1-5/8" Stainless Steel Lift off Hinge
658384
1-5/8" Stainless Steel Lift off Hinge 658384
Hinges feature a loose joint so that door may be easily removed after installation Hinges are available in a "left hand" or a "right hand" model Hinge shown in photo is a "left hand" hinge Stainless steel base material (type 304 stainless) Hinges are metric so the inch dimensions listed below are approximate. Click on link below for exact metric dimensions. Uses #4 flat head screws (not included but offered for purchase during checkout). Each hinge uses 4 screws. Hinges are sold by "Each". Order 2 each per door. Finishes: Stainless Steel
  • Hinges feature a loose joint so that door may be easily removed after installation
  • Hinges are available in a "left hand" or a "right hand" model
  • Hinge shown in photo is a "left hand" hinge
  • Stainless steel base material (type 304 stainless)
  • Hinges are metric so the inch dimensions listed below are approximate. Click on link below for exact metric dimensions.
  • Uses #4 flat head screws (not included but offered for purchase during checkout). Each hinge uses 4 screws.
  • Hinges are sold by "Each". Order 2 each per door.

Finishes:

  • Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658384
Product Name 1-5/8" Stainless Steel Lift off Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXD-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-12-400-11 - bisco industries
Specs
Hinge Type Concealed
View Details
OLYMPIA FREE-SWINGING CONCEALED HINGE FOR CABINETS - 360-26-14T85 - 360-26-14T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details