HardwareSource, Inc. Hinged Shelf Support, White Powder Coat 701201

Description
Folding shelf support allows shelf to fold down when not in use. Shelf will lock in place when in the horizontal (90 degree) position. There are also two other locking positions: 80 degrees and 70 degrees. Shelf can fold flat against the wall when not in use (0 degrees). Shelf releases from the locked position by pressing on a lever which is positioned inside and at the end of the horizontal piece (lift up slightly on the shelf and press the release lever). Two of these folding shelf supports will support up to a 750 lb load. when properly attached to a vertical surface. Proper attachment depends on the type of vertical surface (wood studs, masonary, etc). Proper attachment may require the use of fastener anchors, consult a fastener expert if necessary. Available in two sizes: a small model and a large model. Small model measurements; The horizontal piece measures 11-3/4" long by 1-3/16" wide by 7/8" thick. The vertical piece measures 7-7/8" tall by 3/4" wide by 7/8" thick. It uses #10 pan or round head screws (8 per folding shelf support). Screws are not included, but are offered for purchase during checkout. After installation and when the shelf is folded in the down position, the gap between the bottom of the shelf and the wall it is attached to will be approximately 1". Large model measurements; The horizontal piece measures 15-3/4" long by 1-7/16" wide by 1-1/16" thick. The vertical piece measures 10-11/16" tall by 15/16" wide by 1-1/16" thick. It uses #12 pan or round head screws (8 per folding shelf support). Screws are not included, but are offered for purchase during checkout. After installation and when the shelf is folded in the down position, the gap between the bottom of the shelf and the wall it is attached to will be approximately 1-1/4". Made from steel and powder coated. The latching lever and mechanism is zinc plated. This product is sold by the "each". You would normally order 2 or more for each shelf you are installing (depending on the shelf length).
Description
Folding shelf support allows shelf to fold down when not in use. Shelf will lock in place when in the horizontal (90 degree) position. There are also two other locking positions: 80 degrees and 70 degrees. Shelf can fold flat against the wall when not in use (0 degrees). Shelf releases from the locked position by pressing on a lever which is positioned inside and at the end of the horizontal piece (lift up slightly on the shelf and press the release lever). Two of these folding shelf supports will support up to a 750 lb load. when properly attached to a vertical surface. Proper attachment depends on the type of vertical surface (wood studs, masonary, etc). Proper attachment may require the use of fastener anchors, consult a fastener expert if necessary. Available in two sizes: a small model and a large model. Small model measurements; The horizontal piece measures 11-3/4" long by 1-3/16" wide by 7/8" thick. The vertical piece measures 7-7/8" tall by 3/4" wide by 7/8" thick. It uses #10 pan or round head screws (8 per folding shelf support). Screws are not included, but are offered for purchase during checkout. After installation and when the shelf is folded in the down position, the gap between the bottom of the shelf and the wall it is attached to will be approximately 1". Large model measurements; The horizontal piece measures 15-3/4" long by 1-7/16" wide by 1-1/16" thick. The vertical piece measures 10-11/16" tall by 15/16" wide by 1-1/16" thick. It uses #12 pan or round head screws (8 per folding shelf support). Screws are not included, but are offered for purchase during checkout. After installation and when the shelf is folded in the down position, the gap between the bottom of the shelf and the wall it is attached to will be approximately 1-1/4". Made from steel and powder coated. The latching lever and mechanism is zinc plated. This product is sold by the "each". You would normally order 2 or more for each shelf you are installing (depending on the shelf length).

Suppliers

Company
Product
Description
Supplier Links
Hinged Shelf Support, White Powder Coat - 701201 - HardwareSource, Inc.
San Diego, CA, USA
Hinged Shelf Support, White Powder Coat
701201
Hinged Shelf Support, White Powder Coat 701201
Folding shelf support allows shelf to fold down when not in use. Shelf will lock in place when in the horizontal (90 degree) position. There are also two other locking positions: 80 degrees and 70 degrees. Shelf can fold flat against the wall when not in use (0 degrees). Shelf releases from the locked position by pressing on a lever which is positioned inside and at the end of the horizontal piece (lift up slightly on the shelf and press the release lever). Two of these folding shelf supports will support up to a 750 lb load. when properly attached to a vertical surface. Proper attachment depends on the type of vertical surface (wood studs, masonary, etc). Proper attachment may require the use of fastener anchors, consult a fastener expert if necessary. Available in two sizes: a small model and a large model. Small model measurements; The horizontal piece measures 11-3/4" long by 1-3/16" wide by 7/8" thick. The vertical piece measures 7-7/8" tall by 3/4" wide by 7/8" thick. It uses #10 pan or round head screws (8 per folding shelf support). Screws are not included, but are offered for purchase during checkout. After installation and when the shelf is folded in the down position, the gap between the bottom of the shelf and the wall it is attached to will be approximately 1". Large model measurements; The horizontal piece measures 15-3/4" long by 1-7/16" wide by 1-1/16" thick. The vertical piece measures 10-11/16" tall by 15/16" wide by 1-1/16" thick. It uses #12 pan or round head screws (8 per folding shelf support). Screws are not included, but are offered for purchase during checkout. After installation and when the shelf is folded in the down position, the gap between the bottom of the shelf and the wall it is attached to will be approximately 1-1/4". Made from steel and powder coated. The latching lever and mechanism is zinc plated. This product is sold by the "each". You would normally order 2 or more for each shelf you are installing (depending on the shelf length).
  • Folding shelf support allows shelf to fold down when not in use.
  • Shelf will lock in place when in the horizontal (90 degree) position.
  • There are also two other locking positions: 80 degrees and 70 degrees.
  • Shelf can fold flat against the wall when not in use (0 degrees).
  • Shelf releases from the locked position by pressing on a lever which is positioned inside and at the end of the horizontal piece (lift up slightly on the shelf and press the release lever).
  • Two of these folding shelf supports will support up to a 750 lb load. when properly attached to a vertical surface. Proper attachment depends on the type of vertical surface (wood studs, masonary, etc). Proper attachment may require the use of fastener anchors, consult a fastener expert if necessary.
  • Available in two sizes: a small model and a large model.
    • Small model measurements;
      • The horizontal piece measures 11-3/4" long by 1-3/16" wide by 7/8" thick.
      • The vertical piece measures 7-7/8" tall by 3/4" wide by 7/8" thick.
      • It uses #10 pan or round head screws (8 per folding shelf support).
      • Screws are not included, but are offered for purchase during checkout.
      • After installation and when the shelf is folded in the down position, the gap between the bottom of the shelf and the wall it is attached to will be approximately 1".
    • Large model measurements;
      • The horizontal piece measures 15-3/4" long by 1-7/16" wide by 1-1/16" thick.
      • The vertical piece measures 10-11/16" tall by 15/16" wide by 1-1/16" thick.
      • It uses #12 pan or round head screws (8 per folding shelf support).
      • Screws are not included, but are offered for purchase during checkout.
      • After installation and when the shelf is folded in the down position, the gap between the bottom of the shelf and the wall it is attached to will be approximately 1-1/4".
  • Made from steel and powder coated. The latching lever and mechanism is zinc plated.
  • This product is sold by the "each". You would normally order 2 or more for each shelf you are installing (depending on the shelf length).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 701201
Product Name Hinged Shelf Support, White Powder Coat
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 2.6 inch (66 mm)
View Details
Single End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXS-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-04-S13WR - bisco industries
Specs
Hinge Type Concealed
View Details
DETENT HINGE (WITH DAMPER CCW) - HG-CSH63AH - HG-CSH63AH - Sugatsune America, Inc.
Specs
Length 0.9375 inch (23.81 mm)
Hole Type Round
Number of Holes 6
View Details