HardwareSource, Inc. Strap Hinges, Bean Style, Heavy Duty 778246

Description
Strap hinges are available in either a "Rough Black Iron" or a "Smooth Black Iron" finishes. Strap hinges are available in 4 lengths; 15-5/8", 19-5/8", 30" and 36". The 30" and 36" hinges are extra heavy duty hinges with a weight rating of 600 lbs per pair of hinges. For interior or exterior use. Hinge pin is removable. Pad (small hinge leaf) is reversible for full or half-surface installation. Comes complete with matching screws. Weight rating is based on using 3 hinges per gate or door. For the 30" and the 36" hinges the weight rating is based on using 2 hinges per door. These hinges match our other black iron hardware found in the Gate Hinges & Hardware section. Finishes: Smooth Black Iron Rough Black Iron
Description
Strap hinges are available in either a "Rough Black Iron" or a "Smooth Black Iron" finishes. Strap hinges are available in 4 lengths; 15-5/8", 19-5/8", 30" and 36". The 30" and 36" hinges are extra heavy duty hinges with a weight rating of 600 lbs per pair of hinges. For interior or exterior use. Hinge pin is removable. Pad (small hinge leaf) is reversible for full or half-surface installation. Comes complete with matching screws. Weight rating is based on using 3 hinges per gate or door. For the 30" and the 36" hinges the weight rating is based on using 2 hinges per door. These hinges match our other black iron hardware found in the Gate Hinges & Hardware section. Finishes: Smooth Black Iron Rough Black Iron

Suppliers

Company
Product
Description
Supplier Links
Strap Hinges, Bean Style, Heavy Duty - 778246 - HardwareSource, Inc.
San Diego, CA, USA
Strap Hinges, Bean Style, Heavy Duty
778246
Strap Hinges, Bean Style, Heavy Duty 778246
Strap hinges are available in either a "Rough Black Iron" or a "Smooth Black Iron" finishes. Strap hinges are available in 4 lengths; 15-5/8", 19-5/8", 30" and 36". The 30" and 36" hinges are extra heavy duty hinges with a weight rating of 600 lbs per pair of hinges. For interior or exterior use. Hinge pin is removable. Pad (small hinge leaf) is reversible for full or half-surface installation. Comes complete with matching screws. Weight rating is based on using 3 hinges per gate or door. For the 30" and the 36" hinges the weight rating is based on using 2 hinges per door. These hinges match our other black iron hardware found in the Gate Hinges & Hardware section. Finishes: Smooth Black Iron Rough Black Iron
  • Strap hinges are available in either a "Rough Black Iron" or a "Smooth Black Iron" finishes.
  • Strap hinges are available in 4 lengths; 15-5/8", 19-5/8", 30" and 36". The 30" and 36" hinges are extra heavy duty hinges with a weight rating of 600 lbs per pair of hinges.
  • For interior or exterior use.
  • Hinge pin is removable.
  • Pad (small hinge leaf) is reversible for full or half-surface installation.
  • Comes complete with matching screws.
  • Weight rating is based on using 3 hinges per gate or door. For the 30" and the 36" hinges the weight rating is based on using 2 hinges per door.
  • These hinges match our other black iron hardware found in the Gate Hinges & Hardware section.

Finishes:

  • Smooth Black Iron
  • Rough Black Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778246
Product Name Strap Hinges, Bean Style, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2978696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 24 inch (610 mm)
Leaf Material Steel; Steel
View Details
Single End Flexi-Hinge, Max. Load of 5.7lbs Compression & 22.8lbs Tension - S99FXS-031210 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 5.4 N-m , Reverse Torque 7.3 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-665R-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
SOFT CLOSE HINGE W/ DAMPER, 30-40 LBS•IN, DAMPENED FOR CLOSING DIRECTION - HG-JHW16S-50 - HG-JHW16S-50 - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Hole Type Round
Number of Holes 4
View Details