HardwareSource, Inc. Tee Hinge, Stainless Steel 504660

Description
Stainless steel hinge for use near marine environments or anywhere the look of stainless steel is desired. Stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber. Hinge measures approximately 4.25" tall by 5" wide. Short leaf is 1-9/16" wide. Long leaf is 3-3/8" wide. Stainless steel fasteners are included. Finishes: Satin Stainless Steel
Description
Stainless steel hinge for use near marine environments or anywhere the look of stainless steel is desired. Stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber. Hinge measures approximately 4.25" tall by 5" wide. Short leaf is 1-9/16" wide. Long leaf is 3-3/8" wide. Stainless steel fasteners are included. Finishes: Satin Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Tee Hinge, Stainless Steel - 504660 - HardwareSource, Inc.
San Diego, CA, USA
Tee Hinge, Stainless Steel
504660
Tee Hinge, Stainless Steel 504660
Stainless steel hinge for use near marine environments or anywhere the look of stainless steel is desired. Stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber. Hinge measures approximately 4.25" tall by 5" wide. Short leaf is 1-9/16" wide. Long leaf is 3-3/8" wide. Stainless steel fasteners are included. Finishes: Satin Stainless Steel
  • Stainless steel hinge for use near marine environments or anywhere the look of stainless steel is desired.
  • Stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber.
  • Hinge measures approximately 4.25" tall by 5" wide.
  • Short leaf is 1-9/16" wide. Long leaf is 3-3/8" wide.
  • Stainless steel fasteners are included.

Finishes:

  • Satin Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504660
Product Name Tee Hinge, Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 1.02 inch (26 mm)
Length 1.73 inch (44 mm)
View Details
Double End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXD-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-51-410-11 - bisco industries
Specs
Hinge Type Concealed
View Details
SPRING BUTT HINGE - HG-SH25C - HG-SH25C - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details