HardwareSource, Inc. Shutter Hinges, Interior, Interpanel 504065

Description
Interpanel shutter hinge is used to join shutter panels on interior shutters. Hinge measures 1-1/2" tall by 1-1/4" wide. Steel base material. Wood screws are included. Hinge features high friction so that shutter panel holds in any position (open, closed, half way). Two hinges will hold a 20lb shutter, three hinges will hold a 30lb shutter. Finishes: Brass
Description
Interpanel shutter hinge is used to join shutter panels on interior shutters. Hinge measures 1-1/2" tall by 1-1/4" wide. Steel base material. Wood screws are included. Hinge features high friction so that shutter panel holds in any position (open, closed, half way). Two hinges will hold a 20lb shutter, three hinges will hold a 30lb shutter. Finishes: Brass

Suppliers

Company
Product
Description
Supplier Links
Shutter Hinges, Interior, Interpanel - 504065 - HardwareSource, Inc.
San Diego, CA, USA
Shutter Hinges, Interior, Interpanel
504065
Shutter Hinges, Interior, Interpanel 504065
Interpanel shutter hinge is used to join shutter panels on interior shutters. Hinge measures 1-1/2" tall by 1-1/4" wide. Steel base material. Wood screws are included. Hinge features high friction so that shutter panel holds in any position (open, closed, half way). Two hinges will hold a 20lb shutter, three hinges will hold a 30lb shutter. Finishes: Brass
  • Interpanel shutter hinge is used to join shutter panels on interior shutters.
  • Hinge measures 1-1/2" tall by 1-1/4" wide.
  • Steel base material.
  • Wood screws are included.
  • Hinge features high friction so that shutter panel holds in any position (open, closed, half way).
  • Two hinges will hold a 20lb shutter, three hinges will hold a 30lb shutter.

Finishes:

  • Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504065
Product Name Shutter Hinges, Interior, Interpanel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 687477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXS-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Torque Hinges - E6-103-01-20 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
MORTISE MOUNT SOFT CLOSING HINGE, 7.0-13 LBS•IN, BLACK - HG-JHM14-S-15BL - HG-JHM14-S-15BL - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 4
View Details