HardwareSource, Inc. New Style Aximat Hinge, 270 Degree, Full Overlay 796616

Description
This is the "New Style Aximat Hinge for Full Overlay Doors". It replaces the "Old Style Aximat Hinge" which is no longer available. European style Aximat hinge for 270 degree opening doors. For cabinets with 3/4" (19mm)thick door and 3/4" (19mm) thick side panel. Installs in a 35mm cup drilled in the back of the door. Door overlay will be 15mm (19/32"), full overlay. Hinge allows door to be free swinging and has an internal snap catch which holds the door in the closed positon. PLEASE NOTE; a single hinge is made up of two separate parts which snap together to become the hinge that you see in the photo to the left. When ordering make sure to order one "cup side" (SKU 796616) and one "arm side" (SKU 796618) for each hinge you need. PLEASE NOTE: Each "arm side" comes with two screws and two plastic dowels which are sized for a 5mm (3/16") hole. The "cup side" of the hinge does not come with screws. Each "cup side" uses 2 each #6 flat head screws which are offered for purchase during checkout. Please note that black screws are not available. Finishes: Nickel Black
Description
This is the "New Style Aximat Hinge for Full Overlay Doors". It replaces the "Old Style Aximat Hinge" which is no longer available. European style Aximat hinge for 270 degree opening doors. For cabinets with 3/4" (19mm)thick door and 3/4" (19mm) thick side panel. Installs in a 35mm cup drilled in the back of the door. Door overlay will be 15mm (19/32"), full overlay. Hinge allows door to be free swinging and has an internal snap catch which holds the door in the closed positon. PLEASE NOTE; a single hinge is made up of two separate parts which snap together to become the hinge that you see in the photo to the left. When ordering make sure to order one "cup side" (SKU 796616) and one "arm side" (SKU 796618) for each hinge you need. PLEASE NOTE: Each "arm side" comes with two screws and two plastic dowels which are sized for a 5mm (3/16") hole. The "cup side" of the hinge does not come with screws. Each "cup side" uses 2 each #6 flat head screws which are offered for purchase during checkout. Please note that black screws are not available. Finishes: Nickel Black

Suppliers

Company
Product
Description
Supplier Links
New Style Aximat Hinge, 270 Degree, Full Overlay - 796616 - HardwareSource, Inc.
San Diego, CA, USA
New Style Aximat Hinge, 270 Degree, Full Overlay
796616
New Style Aximat Hinge, 270 Degree, Full Overlay 796616
This is the "New Style Aximat Hinge for Full Overlay Doors". It replaces the "Old Style Aximat Hinge" which is no longer available. European style Aximat hinge for 270 degree opening doors. For cabinets with 3/4" (19mm)thick door and 3/4" (19mm) thick side panel. Installs in a 35mm cup drilled in the back of the door. Door overlay will be 15mm (19/32"), full overlay. Hinge allows door to be free swinging and has an internal snap catch which holds the door in the closed positon. PLEASE NOTE; a single hinge is made up of two separate parts which snap together to become the hinge that you see in the photo to the left. When ordering make sure to order one "cup side" (SKU 796616) and one "arm side" (SKU 796618) for each hinge you need. PLEASE NOTE: Each "arm side" comes with two screws and two plastic dowels which are sized for a 5mm (3/16") hole. The "cup side" of the hinge does not come with screws. Each "cup side" uses 2 each #6 flat head screws which are offered for purchase during checkout. Please note that black screws are not available. Finishes: Nickel Black
  • This is the "New Style Aximat Hinge for Full Overlay Doors". It replaces the "Old Style Aximat Hinge" which is no longer available.
  • European style Aximat hinge for 270 degree opening doors.
  • For cabinets with 3/4" (19mm)thick door and 3/4" (19mm) thick side panel.
  • Installs in a 35mm cup drilled in the back of the door.
  • Door overlay will be 15mm (19/32"), full overlay.
  • Hinge allows door to be free swinging and has an internal snap catch which holds the door in the closed positon.
  • PLEASE NOTE; a single hinge is made up of two separate parts which snap together to become the hinge that you see in the photo to the left. When ordering make sure to order one "cup side" (SKU 796616) and one "arm side" (SKU 796618) for each hinge you need.
  • PLEASE NOTE: Each "arm side" comes with two screws and two plastic dowels which are sized for a 5mm (3/16") hole. The "cup side" of the hinge does not come with screws. Each "cup side" uses 2 each #6 flat head screws which are offered for purchase during checkout. Please note that black screws are not available.

Finishes:

  • Nickel
  • Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 796616
Product Name New Style Aximat Hinge, 270 Degree, Full Overlay
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 825871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.1575 inch (4 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXD-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
BUTT HINGE - KHA-100C - KHA-100C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details