HardwareSource, Inc. Heavy Duty Stainless Steel Strap Hinge 702042

Description
Heavy duty strap hinge for gates, truck doors or anywhere a heavy duty stainless steel strap hinge is needed. Made for surface mounted flush installation. Made from 0.197" thick stainless steel. Horizontal strap measures 2.5" tall by 7-3/8" wide (measured from center of hinge pin). Vertical strap measures 4-1/8" tall by 2-1/4" wide (measured from center of hinge pin). Hinge pin is removable (held in place by a circlip). Hinge pin features a zerk fitting to allow lubrication. Each hinge uses 6 each 5/16" lag screws (not included but offered for purchase during checkout). Finishes: Polished Stainless
Description
Heavy duty strap hinge for gates, truck doors or anywhere a heavy duty stainless steel strap hinge is needed. Made for surface mounted flush installation. Made from 0.197" thick stainless steel. Horizontal strap measures 2.5" tall by 7-3/8" wide (measured from center of hinge pin). Vertical strap measures 4-1/8" tall by 2-1/4" wide (measured from center of hinge pin). Hinge pin is removable (held in place by a circlip). Hinge pin features a zerk fitting to allow lubrication. Each hinge uses 6 each 5/16" lag screws (not included but offered for purchase during checkout). Finishes: Polished Stainless

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Stainless Steel Strap Hinge - 702042 - HardwareSource, Inc.
San Diego, CA, USA
Heavy Duty Stainless Steel Strap Hinge
702042
Heavy Duty Stainless Steel Strap Hinge 702042
Heavy duty strap hinge for gates, truck doors or anywhere a heavy duty stainless steel strap hinge is needed. Made for surface mounted flush installation. Made from 0.197" thick stainless steel. Horizontal strap measures 2.5" tall by 7-3/8" wide (measured from center of hinge pin). Vertical strap measures 4-1/8" tall by 2-1/4" wide (measured from center of hinge pin). Hinge pin is removable (held in place by a circlip). Hinge pin features a zerk fitting to allow lubrication. Each hinge uses 6 each 5/16" lag screws (not included but offered for purchase during checkout). Finishes: Polished Stainless
  • Heavy duty strap hinge for gates, truck doors or anywhere a heavy duty stainless steel strap hinge is needed.
  • Made for surface mounted flush installation.
  • Made from 0.197" thick stainless steel.
  • Horizontal strap measures 2.5" tall by 7-3/8" wide (measured from center of hinge pin).
  • Vertical strap measures 4-1/8" tall by 2-1/4" wide (measured from center of hinge pin).
  • Hinge pin is removable (held in place by a circlip). Hinge pin features a zerk fitting to allow lubrication.
  • Each hinge uses 6 each 5/16" lag screws (not included but offered for purchase during checkout).

Finishes:

  • Polished Stainless
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 702042
Product Name Heavy Duty Stainless Steel Strap Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1241907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Length 2.24 inch (57 mm)
Open Width 2.01 inch (51 mm)
View Details
Single End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXS-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-110-25 - bisco industries
Specs
Hinge Type Concealed
View Details
SELF-OPEN DAMPER HINGE - HG-JHS11-4WT - HG-JHS11-4WT - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Leaf Material Plastic; Polyacetal
Material Finish White
View Details