HardwareSource, Inc. Semi-Concealed Hinges, Variable Overlay, Non-.. 399844

Description
Semi-Concealed Hinges, Variable Overlay, Non-Self-Closing Available in two finishes; Brass Plated and Burnished Brass free swinging steel base material 5-knuckle design wood screws are included #6 x 1/2" flat heads for the back and #6 x 5/8" oval heads for the faceplate hinge is shown in the Brass Plated finish The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Brass Plated Burnished Brass
Description
Semi-Concealed Hinges, Variable Overlay, Non-Self-Closing Available in two finishes; Brass Plated and Burnished Brass free swinging steel base material 5-knuckle design wood screws are included #6 x 1/2" flat heads for the back and #6 x 5/8" oval heads for the faceplate hinge is shown in the Brass Plated finish The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Brass Plated Burnished Brass

Suppliers

Company
Product
Description
Supplier Links
Semi-Concealed Hinges, Variable Overlay, Non-.. - 399844 - HardwareSource, Inc.
San Diego, CA, USA
Semi-Concealed Hinges, Variable Overlay, Non-..
399844
Semi-Concealed Hinges, Variable Overlay, Non-.. 399844
Semi-Concealed Hinges, Variable Overlay, Non-Self-Closing Available in two finishes; Brass Plated and Burnished Brass free swinging steel base material 5-knuckle design wood screws are included #6 x 1/2" flat heads for the back and #6 x 5/8" oval heads for the faceplate hinge is shown in the Brass Plated finish The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Brass Plated Burnished Brass

Semi-Concealed Hinges, Variable Overlay, Non-Self-Closing

  • Available in two finishes; Brass Plated and Burnished Brass
  • free swinging
  • steel base material
  • 5-knuckle design
  • wood screws are included #6 x 1/2" flat heads for the back and #6 x 5/8" oval heads for the faceplate
  • hinge is shown in the Brass Plated finish
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8"

Finishes:

  • Brass Plated
  • Burnished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 399844
Product Name Semi-Concealed Hinges, Variable Overlay, Non-..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2937780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.18 inch (30 mm)
View Details
Double End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXD-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Polyamide, Black - 96-DLOHS - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Polyamide
View Details
STAINLESS STEEL HEAVY DUTY BUTT HINGE - HG-LSC210 - HG-LSC210 - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 1.19 inch (30.16 mm)
Hole Type Round
View Details