HardwareSource, Inc. Large Lift-Off Hinges, Stainless Steel 808900

Description
Loose joint hinge, opened door may be lifted off after installation. Available in either a "Left Hand" or a "Right Hand" model. Made from stainless steel (Type 304) with a satin stainless steel finish. Available in a 4 x 4 inch model or a 4.5 x 4.5 inch model. Hinge thickness is 0.14". Hinge pin is 11/32" in diameter. Stainless steel wood screws are included.
Description
Loose joint hinge, opened door may be lifted off after installation. Available in either a "Left Hand" or a "Right Hand" model. Made from stainless steel (Type 304) with a satin stainless steel finish. Available in a 4 x 4 inch model or a 4.5 x 4.5 inch model. Hinge thickness is 0.14". Hinge pin is 11/32" in diameter. Stainless steel wood screws are included.

Suppliers

Company
Product
Description
Supplier Links
Large Lift-Off Hinges, Stainless Steel - 808900 - HardwareSource, Inc.
San Diego, CA, USA
Large Lift-Off Hinges, Stainless Steel
808900
Large Lift-Off Hinges, Stainless Steel 808900
Loose joint hinge, opened door may be lifted off after installation. Available in either a "Left Hand" or a "Right Hand" model. Made from stainless steel (Type 304) with a satin stainless steel finish. Available in a 4 x 4 inch model or a 4.5 x 4.5 inch model. Hinge thickness is 0.14". Hinge pin is 11/32" in diameter. Stainless steel wood screws are included.
  • Loose joint hinge, opened door may be lifted off after installation.
  • Available in either a "Left Hand" or a "Right Hand" model.
  • Made from stainless steel (Type 304) with a satin stainless steel finish.
  • Available in a 4 x 4 inch model or a 4.5 x 4.5 inch model.
  • Hinge thickness is 0.14".
  • Hinge pin is 11/32" in diameter.
  • Stainless steel wood screws are included.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 808900
Product Name Large Lift-Off Hinges, Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 188922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flap
Leaf Thickness 0.5906 inch (15 mm)
Length 2.36 inch (60 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXS-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Stainless Steel, Electro Polish, Polished - 96-DHLOM-120-SS-L - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Stainless Steel; Stainless Steel
View Details
OLYMPIA CONCEALED HINGE FOR THICK CABINETS (FREE SWINGING) - H360-26-16T - H360-26-16T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.12 inch (79.37 mm)
Hole Type Round
View Details