HardwareSource, Inc. Dummy Straps, Heart Style 778016

Description
Dummy straps install on the face of any door or gate to give the look of decorative strap hinges. The 5 smaller sized straps have a rough black iron finish. The 30" and 36" have a smooth black iron finish. Both finishes give a black wrought iron look. Decorative "Heart" styling. Steel base material and attachment screws are included. PLEASE NOTE: the two largest size straps (30" and 36") are a very heavy duty strap that is two times thicker than the other straps listed here (5/16" thick). Finishes: Black Iron
Description
Dummy straps install on the face of any door or gate to give the look of decorative strap hinges. The 5 smaller sized straps have a rough black iron finish. The 30" and 36" have a smooth black iron finish. Both finishes give a black wrought iron look. Decorative "Heart" styling. Steel base material and attachment screws are included. PLEASE NOTE: the two largest size straps (30" and 36") are a very heavy duty strap that is two times thicker than the other straps listed here (5/16" thick). Finishes: Black Iron

Suppliers

Company
Product
Description
Supplier Links
Dummy Straps, Heart Style - 778016 - HardwareSource, Inc.
San Diego, CA, USA
Dummy Straps, Heart Style
778016
Dummy Straps, Heart Style 778016
Dummy straps install on the face of any door or gate to give the look of decorative strap hinges. The 5 smaller sized straps have a rough black iron finish. The 30" and 36" have a smooth black iron finish. Both finishes give a black wrought iron look. Decorative "Heart" styling. Steel base material and attachment screws are included. PLEASE NOTE: the two largest size straps (30" and 36") are a very heavy duty strap that is two times thicker than the other straps listed here (5/16" thick). Finishes: Black Iron
  • Dummy straps install on the face of any door or gate to give the look of decorative strap hinges.
  • The 5 smaller sized straps have a rough black iron finish. The 30" and 36" have a smooth black iron finish. Both finishes give a black wrought iron look.
  • Decorative "Heart" styling.
  • Steel base material and attachment screws are included.
  • PLEASE NOTE: the two largest size straps (30" and 36") are a very heavy duty strap that is two times thicker than the other straps listed here (5/16" thick).

Finishes:

  • Black Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778016
Product Name Dummy Straps, Heart Style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 7.09 inch (180 mm)
View Details
Single End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXS-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Hinge Assembly, No Torque , Large Size, Zinc Alloy, Natural, Natural - E6-10-400C-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
LIFT ASSIST DAMPER HINGE WHITE (UNDER MOUNT) - HG-JHS9-U-WT - HG-JHS9-U-WT - Sugatsune America, Inc.
Specs
Length 1.31 inch (33.34 mm)
Leaf Material Stainless Steel; Stainless Steel
Material Finish White
View Details