HardwareSource, Inc. Jamb Bracket For Horizontal Type Spring Pivots 760350

Description
use to convert horizontal type spring pivots from floor mount to jamb mount attach jamb bracket to jamb with wood screws provided attach spring pivot hinge to base of jamb bracket with machine screws provided jamb bracket must be supported by floor steel base material Finishes: Primed for painting 600 (USP) Bright brass plated steel 632 (US3) Oil Rubbed Bronze 640 (US11) Satin chrome plated steel 652 (US26D) Satin Nickel plated 646 (US15)
Description
use to convert horizontal type spring pivots from floor mount to jamb mount attach jamb bracket to jamb with wood screws provided attach spring pivot hinge to base of jamb bracket with machine screws provided jamb bracket must be supported by floor steel base material Finishes: Primed for painting 600 (USP) Bright brass plated steel 632 (US3) Oil Rubbed Bronze 640 (US11) Satin chrome plated steel 652 (US26D) Satin Nickel plated 646 (US15)

Suppliers

Company
Product
Description
Supplier Links
Jamb Bracket For Horizontal Type Spring Pivots - 760350 - HardwareSource, Inc.
San Diego, CA, USA
Jamb Bracket For Horizontal Type Spring Pivots
760350
Jamb Bracket For Horizontal Type Spring Pivots 760350
use to convert horizontal type spring pivots from floor mount to jamb mount attach jamb bracket to jamb with wood screws provided attach spring pivot hinge to base of jamb bracket with machine screws provided jamb bracket must be supported by floor steel base material Finishes: Primed for painting 600 (USP) Bright brass plated steel 632 (US3) Oil Rubbed Bronze 640 (US11) Satin chrome plated steel 652 (US26D) Satin Nickel plated 646 (US15)
  • use to convert horizontal type spring pivots from floor mount to jamb mount
  • attach jamb bracket to jamb with wood screws provided
  • attach spring pivot hinge to base of jamb bracket with machine screws provided
  • jamb bracket must be supported by floor
  • steel base material

Finishes:

  • Primed for painting 600 (USP)
  • Bright brass plated steel 632 (US3)
  • Oil Rubbed Bronze 640 (US11)
  • Satin chrome plated steel 652 (US26D)
  • Satin Nickel plated 646 (US15)
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760350
Product Name Jamb Bracket For Horizontal Type Spring Pivots
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXD-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount, Zinc Alloy, Powder Coat, Black - 96-112 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
BUTT HINGE - 28100 - 28100 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Hole Type Round
Number of Holes 5
View Details