760186 -- STEEL WOOD SCREWS FOR DOOR HINGES
HardwareSource, Inc.
Steel Wood Screws for Door Hinges
760186
Description
Flat Head Phillips Wood Screws
#12 x 1-1/4"
Steel base material
Finishes:
Satin Chrome
Oil Rubbed Bronze
Satin Brass
Satin Nickel
Chrome
Polished Brass
Prime Coated Gray
Description
Flat Head Phillips Wood Screws
#12 x 1-1/4"
Steel base material
Finishes:
Satin Chrome
Oil Rubbed Bronze
Satin Brass
Satin Nickel
Chrome
Polished Brass
Prime Coated Gray
Suppliers
Steel Wood Screws for Door Hinges
760186
Flat Head Phillips Wood Screws
#12 x 1-1/4"
Steel base material
Finishes:
Satin Chrome
Oil Rubbed Bronze
Satin Brass
Satin Nickel
Chrome
Polished Brass
Prime Coated Gray
- Flat Head Phillips Wood Screws
- #12 x 1-1/4"
- Steel base material
Finishes:
- Satin Chrome
- Oil Rubbed Bronze
- Satin Brass
- Satin Nickel
- Chrome
- Polished Brass
- Prime Coated Gray
Supplier's Site
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Number
|
760186 |
|
Product Name
|
Steel Wood Screws for Door Hinges |
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
8
View Details
Hinge Type
Constant Torque Friction Hinge; Front Mount
Leaf Material
Zinc Alloy
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Length
0.2000 inch (5.08 mm)
Leaf Material
Stainless Steel
View Details