HardwareSource, Inc. Deadbolt for Gates 778132

Description
Deadbolts for gates match our other hinges and hardware with the "forged iron" finish. Available in Single cylinder or Double cylinder. Double cylinder deadbolt is keyed on both sides Single cylinder deadbolt has a keyed side for the outside of the gate and a throw knob for the inside of the gate. For door thicknesses of 1-3/8" to 1-3/4" Installs in a 2-1/8" round hole. Both locks use the common Schlage keyway. All screws and hardware necessary for installation are included. Sold by the set. You need one set per door or gate. Finishes: Black
Description
Deadbolts for gates match our other hinges and hardware with the "forged iron" finish. Available in Single cylinder or Double cylinder. Double cylinder deadbolt is keyed on both sides Single cylinder deadbolt has a keyed side for the outside of the gate and a throw knob for the inside of the gate. For door thicknesses of 1-3/8" to 1-3/4" Installs in a 2-1/8" round hole. Both locks use the common Schlage keyway. All screws and hardware necessary for installation are included. Sold by the set. You need one set per door or gate. Finishes: Black

Suppliers

Company
Product
Description
Supplier Links
Deadbolt for Gates - 778132 - HardwareSource, Inc.
San Diego, CA, USA
Deadbolt for Gates
778132
Deadbolt for Gates 778132
Deadbolts for gates match our other hinges and hardware with the "forged iron" finish. Available in Single cylinder or Double cylinder. Double cylinder deadbolt is keyed on both sides Single cylinder deadbolt has a keyed side for the outside of the gate and a throw knob for the inside of the gate. For door thicknesses of 1-3/8" to 1-3/4" Installs in a 2-1/8" round hole. Both locks use the common Schlage keyway. All screws and hardware necessary for installation are included. Sold by the set. You need one set per door or gate. Finishes: Black
  • Deadbolts for gates match our other hinges and hardware with the "forged iron" finish.
  • Available in Single cylinder or Double cylinder.
  • Double cylinder deadbolt is keyed on both sides
  • Single cylinder deadbolt has a keyed side for the outside of the gate and a throw knob for the inside of the gate.
  • For door thicknesses of 1-3/8" to 1-3/4"
  • Installs in a 2-1/8" round hole.
  • Both locks use the common Schlage keyway.
  • All screws and hardware necessary for installation are included.
  • Sold by the set. You need one set per door or gate.

Finishes:

  • Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778132
Product Name Deadbolt for Gates
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2978696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 24 inch (610 mm)
Leaf Material Steel; Steel
View Details
Double End Flexi-Hinge, Max. Load of 566.3lbs Compression & 809lbs Tension - S99FXD-100020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
OLYMPIA CONCEALED HINGE FOR THICK CABINETS (FREE SWINGING) - H360-26-16T - H360-26-16T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.12 inch (79.37 mm)
Hole Type Round
View Details