HardwareSource, Inc. Solid Brass, Rough Finish Strap Hinge 412010

Description
Solid brass base material Made in U.S.A. A pair of hinges uses 12 each #10 Flat Head screws. Screws are not included but are offered for purchase during checkout. Finishes: Rough Brass
Description
Solid brass base material Made in U.S.A. A pair of hinges uses 12 each #10 Flat Head screws. Screws are not included but are offered for purchase during checkout. Finishes: Rough Brass

Suppliers

Company
Product
Description
Supplier Links
Solid Brass, Rough Finish Strap Hinge - 412010 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass, Rough Finish Strap Hinge
412010
Solid Brass, Rough Finish Strap Hinge 412010
Solid brass base material Made in U.S.A. A pair of hinges uses 12 each #10 Flat Head screws. Screws are not included but are offered for purchase during checkout. Finishes: Rough Brass
  • Solid brass base material
  • Made in U.S.A.
  • A pair of hinges uses 12 each #10 Flat Head screws. Screws are not included but are offered for purchase during checkout.

Finishes:

  • Rough Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 412010
Product Name Solid Brass, Rough Finish Strap Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2211576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXS-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 2.7 N-m , Reverse Torque 4.5 N-m , Large Size, Zinc Alloy, Natural, Natural - E6-10-440R-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
BUTT HINGE - KHA-60C - KHA-60C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details