HardwareSource, Inc. 40mm European Hinges, Straight Arm Type (Face.. 796800

Description
40mm European Hinges, Straight Arm Type (Face Frame Overlay) A 40 millimeter (approx 1-9/16") cup European hinge for thick doors. Maximum door thickness is 1-1/2". Opening angle is 94 degrees, hinge is self-closing, finish is nickel plated. This hinge is made for overlay doors on a "face frame" cabinet. Minimum side panel thickness is 16mm (5/8"). A wide variety of overlays is possible depending on the mounting plate and bore distance used. See "Overlay Chart" at link below. The overlay range possible is 18mm to 33mm. Hinges are 3-way adjustable after installation. Mounting plates can be vertically adjusted after installation. Mounting plates and hinges connect by "snapping" together. PLEASE NOTE: European hinges are made up of two parts; the hinge and a mounting plate. You would normally order 2 hinges and 2 mounting plates per door. Uses #6 flat head wood screws. Not included but offered for purchase during checkout.
Description
40mm European Hinges, Straight Arm Type (Face Frame Overlay) A 40 millimeter (approx 1-9/16") cup European hinge for thick doors. Maximum door thickness is 1-1/2". Opening angle is 94 degrees, hinge is self-closing, finish is nickel plated. This hinge is made for overlay doors on a "face frame" cabinet. Minimum side panel thickness is 16mm (5/8"). A wide variety of overlays is possible depending on the mounting plate and bore distance used. See "Overlay Chart" at link below. The overlay range possible is 18mm to 33mm. Hinges are 3-way adjustable after installation. Mounting plates can be vertically adjusted after installation. Mounting plates and hinges connect by "snapping" together. PLEASE NOTE: European hinges are made up of two parts; the hinge and a mounting plate. You would normally order 2 hinges and 2 mounting plates per door. Uses #6 flat head wood screws. Not included but offered for purchase during checkout.

Suppliers

Company
Product
Description
Supplier Links
40mm European Hinges, Straight Arm Type (Face.. - 796800 - HardwareSource, Inc.
San Diego, CA, USA
40mm European Hinges, Straight Arm Type (Face..
796800
40mm European Hinges, Straight Arm Type (Face.. 796800
40mm European Hinges, Straight Arm Type (Face Frame Overlay) A 40 millimeter (approx 1-9/16") cup European hinge for thick doors. Maximum door thickness is 1-1/2". Opening angle is 94 degrees, hinge is self-closing, finish is nickel plated. This hinge is made for overlay doors on a "face frame" cabinet. Minimum side panel thickness is 16mm (5/8"). A wide variety of overlays is possible depending on the mounting plate and bore distance used. See "Overlay Chart" at link below. The overlay range possible is 18mm to 33mm. Hinges are 3-way adjustable after installation. Mounting plates can be vertically adjusted after installation. Mounting plates and hinges connect by "snapping" together. PLEASE NOTE: European hinges are made up of two parts; the hinge and a mounting plate. You would normally order 2 hinges and 2 mounting plates per door. Uses #6 flat head wood screws. Not included but offered for purchase during checkout.

40mm European Hinges, Straight Arm Type (Face Frame Overlay)

  • A 40 millimeter (approx 1-9/16") cup European hinge for thick doors. Maximum door thickness is 1-1/2".
  • Opening angle is 94 degrees, hinge is self-closing, finish is nickel plated.
  • This hinge is made for overlay doors on a "face frame" cabinet. Minimum side panel thickness is 16mm (5/8").
  • A wide variety of overlays is possible depending on the mounting plate and bore distance used. See "Overlay Chart" at link below. The overlay range possible is 18mm to 33mm.
  • Hinges are 3-way adjustable after installation. Mounting plates can be vertically adjusted after installation. Mounting plates and hinges connect by "snapping" together.
  • PLEASE NOTE: European hinges are made up of two parts; the hinge and a mounting plate. You would normally order 2 hinges and 2 mounting plates per door.
  • Uses #6 flat head wood screws. Not included but offered for purchase during checkout.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 796800
Product Name 40mm European Hinges, Straight Arm Type (Face..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 78.54 inch (1995 mm)
View Details
Double End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXD-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-10-341-11 - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE W/ SPRING (OPEN) - HG-BF3-2L-SO - HG-BF3-2L-SO - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details