HardwareSource, Inc. Decorative "L" Strap 778028

Description
This dummy strap mounts on the surface of the door next to an existing butt hinge for a decorative strap look Vertical leg is 7" tall by 1" (narrow part) Horizontal leg is 4-3/4" by 1" Steel base material Matching screws are included Finishes: Hammered Black Iron
Description
This dummy strap mounts on the surface of the door next to an existing butt hinge for a decorative strap look Vertical leg is 7" tall by 1" (narrow part) Horizontal leg is 4-3/4" by 1" Steel base material Matching screws are included Finishes: Hammered Black Iron

Suppliers

Company
Product
Description
Supplier Links
Decorative
San Diego, CA, USA
Decorative "L" Strap
778028
Decorative "L" Strap 778028
This dummy strap mounts on the surface of the door next to an existing butt hinge for a decorative strap look Vertical leg is 7" tall by 1" (narrow part) Horizontal leg is 4-3/4" by 1" Steel base material Matching screws are included Finishes: Hammered Black Iron
  • This dummy strap mounts on the surface of the door next to an existing butt hinge for a decorative strap look
  • Vertical leg is 7" tall by 1" (narrow part)
  • Horizontal leg is 4-3/4" by 1"
  • Steel base material
  • Matching screws are included

Finishes:

  • Hammered Black Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778028
Product Name Decorative "L" Strap
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Bullet
Leaf Thickness 0.7874 inch (20 mm)
Length 3.94 inch (100 mm)
View Details
Single End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXS-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
ALUMINUM LIFT-OFF HINGE - AS-HG-AL-NL3040 - AS-HG-AL-NL3040 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details