HardwareSource, Inc. 2-5/16 Inch Lift-Off Hinge 746112

Description
Small hinge for exterior shutters or doors. "Lift-off" feature allows shutter or door to be easily removed after installation. Hinge is made to be surface mounted. Hinge is non-handed. Will work on either left hand or right hand shutters. Hinge measures 2-5/16" tall by 1-7/8" wide in the open position as shown in the photo. Made from steel and zinc chromate plated. Wood screws are included. Sold by the pair. A pair is two complete hinges which is normally what is needed to hang one shutter.
Description
Small hinge for exterior shutters or doors. "Lift-off" feature allows shutter or door to be easily removed after installation. Hinge is made to be surface mounted. Hinge is non-handed. Will work on either left hand or right hand shutters. Hinge measures 2-5/16" tall by 1-7/8" wide in the open position as shown in the photo. Made from steel and zinc chromate plated. Wood screws are included. Sold by the pair. A pair is two complete hinges which is normally what is needed to hang one shutter.

Suppliers

Company
Product
Description
Supplier Links
2-5/16 Inch Lift-Off Hinge - 746112 - HardwareSource, Inc.
San Diego, CA, USA
2-5/16 Inch Lift-Off Hinge
746112
2-5/16 Inch Lift-Off Hinge 746112
Small hinge for exterior shutters or doors. "Lift-off" feature allows shutter or door to be easily removed after installation. Hinge is made to be surface mounted. Hinge is non-handed. Will work on either left hand or right hand shutters. Hinge measures 2-5/16" tall by 1-7/8" wide in the open position as shown in the photo. Made from steel and zinc chromate plated. Wood screws are included. Sold by the pair. A pair is two complete hinges which is normally what is needed to hang one shutter.
  • Small hinge for exterior shutters or doors.
  • "Lift-off" feature allows shutter or door to be easily removed after installation.
  • Hinge is made to be surface mounted.
  • Hinge is non-handed. Will work on either left hand or right hand shutters.
  • Hinge measures 2-5/16" tall by 1-7/8" wide in the open position as shown in the photo.
  • Made from steel and zinc chromate plated.
  • Wood screws are included.
  • Sold by the pair. A pair is two complete hinges which is normally what is needed to hang one shutter.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 746112
Product Name 2-5/16 Inch Lift-Off Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.72 inch (120 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXS-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 1.6 N-m , Reverse Torque 2.7 N-m , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-224R-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
SUS LID SUPPORT HINGE W/CATCH - HG-YC105 - HG-YC105 - Sugatsune America, Inc.
Specs
Length 0.4375 inch (11.11 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
Material Finish Polished
View Details