HardwareSource, Inc. 40mm European Hinges, Half Cranked Type 796801

Description
A 40 millimeter (approx 1-9/16") cup European hinge for thick doors. Maximum door thickness is 1-1/2". Opening angle is 94 degrees, hinge is self-closing, finish is nickel plated. This hinge is made for "half overlay" doors (also known as "back-to_back" doors on a frameless cabinet (no face frame). Minimum side panel thickness is 16mm (5/8"). A wide variety of overlays is possible depending on the mounting plate and bore distance used. See "Overlay Chart" at link below. Hinges are 3-way adjustable after installation. Mounting plates are 2-way adjustable after installation. Mounting plates and hinges connect by "snapping" together. PLEASE NOTE: European hinges are made up of two parts; the hinge and a mounting plate. You would normally order 2 hinges and 2 mounting plates per door. Uses #6 flat head wood screws. Not included but offered for purchase during checkout.
Description
A 40 millimeter (approx 1-9/16") cup European hinge for thick doors. Maximum door thickness is 1-1/2". Opening angle is 94 degrees, hinge is self-closing, finish is nickel plated. This hinge is made for "half overlay" doors (also known as "back-to_back" doors on a frameless cabinet (no face frame). Minimum side panel thickness is 16mm (5/8"). A wide variety of overlays is possible depending on the mounting plate and bore distance used. See "Overlay Chart" at link below. Hinges are 3-way adjustable after installation. Mounting plates are 2-way adjustable after installation. Mounting plates and hinges connect by "snapping" together. PLEASE NOTE: European hinges are made up of two parts; the hinge and a mounting plate. You would normally order 2 hinges and 2 mounting plates per door. Uses #6 flat head wood screws. Not included but offered for purchase during checkout.

Suppliers

Company
Product
Description
Supplier Links
40mm European Hinges, Half Cranked Type - 796801 - HardwareSource, Inc.
San Diego, CA, USA
40mm European Hinges, Half Cranked Type
796801
40mm European Hinges, Half Cranked Type 796801
A 40 millimeter (approx 1-9/16") cup European hinge for thick doors. Maximum door thickness is 1-1/2". Opening angle is 94 degrees, hinge is self-closing, finish is nickel plated. This hinge is made for "half overlay" doors (also known as "back-to_back" doors on a frameless cabinet (no face frame). Minimum side panel thickness is 16mm (5/8"). A wide variety of overlays is possible depending on the mounting plate and bore distance used. See "Overlay Chart" at link below. Hinges are 3-way adjustable after installation. Mounting plates are 2-way adjustable after installation. Mounting plates and hinges connect by "snapping" together. PLEASE NOTE: European hinges are made up of two parts; the hinge and a mounting plate. You would normally order 2 hinges and 2 mounting plates per door. Uses #6 flat head wood screws. Not included but offered for purchase during checkout.
  • A 40 millimeter (approx 1-9/16") cup European hinge for thick doors. Maximum door thickness is 1-1/2".
  • Opening angle is 94 degrees, hinge is self-closing, finish is nickel plated.
  • This hinge is made for "half overlay" doors (also known as "back-to_back" doors on a frameless cabinet (no face frame). Minimum side panel thickness is 16mm (5/8").
  • A wide variety of overlays is possible depending on the mounting plate and bore distance used. See "Overlay Chart" at link below.
  • Hinges are 3-way adjustable after installation. Mounting plates are 2-way adjustable after installation. Mounting plates and hinges connect by "snapping" together.
  • PLEASE NOTE: European hinges are made up of two parts; the hinge and a mounting plate. You would normally order 2 hinges and 2 mounting plates per door.
  • Uses #6 flat head wood screws. Not included but offered for purchase during checkout.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 796801
Product Name 40mm European Hinges, Half Cranked Type
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 2lbs Compression & 7.8lbs Tension - S99FXS-018710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Polyamide, Black - 96-DLOHS - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Polyamide
View Details
TABLETOP PIANO HINGE - HG-MH400BR - HG-MH400BR - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details