HardwareSource, Inc. Blum 170 Degree Clip Top Hinge, Straight-Arm .. 652300

Description
Blum 170 Degree Clip Top Hinge, Straight-Arm Style For overlay doors on "frameless" or "face frame" cabinets. Features 170 degree opening angle. Hinge is self closing and mounts with screws (sold separately and offered for purchase during checkout, SKU #652360). When replacing worn out or broken Blum hinges it is a good idea to replace all the hinges on your door at the same time. Use one of our "Clip Top" mounting plates with this hinge (sold separately and offered for purchase during checkout). This hinge is the "straight arm" style. An option that is available for this product is a 130 Degree Restriction Clip (our SKU 652033). This clip easily installs on the arm of the hinge and reduces the maximum opening angle of the hinge to 130 degrees. This is a valuable option for a door that opens too wide and is hitting something at the end of its swing path. This restriction clip is offered for purchase during checkout. For installation information and mounting plate selection click on link below. Finishes: Nickel plated
Description
Blum 170 Degree Clip Top Hinge, Straight-Arm Style For overlay doors on "frameless" or "face frame" cabinets. Features 170 degree opening angle. Hinge is self closing and mounts with screws (sold separately and offered for purchase during checkout, SKU #652360). When replacing worn out or broken Blum hinges it is a good idea to replace all the hinges on your door at the same time. Use one of our "Clip Top" mounting plates with this hinge (sold separately and offered for purchase during checkout). This hinge is the "straight arm" style. An option that is available for this product is a 130 Degree Restriction Clip (our SKU 652033). This clip easily installs on the arm of the hinge and reduces the maximum opening angle of the hinge to 130 degrees. This is a valuable option for a door that opens too wide and is hitting something at the end of its swing path. This restriction clip is offered for purchase during checkout. For installation information and mounting plate selection click on link below. Finishes: Nickel plated

Suppliers

Company
Product
Description
Supplier Links
Blum 170 Degree Clip Top Hinge, Straight-Arm .. - 652300 - HardwareSource, Inc.
San Diego, CA, USA
Blum 170 Degree Clip Top Hinge, Straight-Arm ..
652300
Blum 170 Degree Clip Top Hinge, Straight-Arm .. 652300
Blum 170 Degree Clip Top Hinge, Straight-Arm Style For overlay doors on "frameless" or "face frame" cabinets. Features 170 degree opening angle. Hinge is self closing and mounts with screws (sold separately and offered for purchase during checkout, SKU #652360). When replacing worn out or broken Blum hinges it is a good idea to replace all the hinges on your door at the same time. Use one of our "Clip Top" mounting plates with this hinge (sold separately and offered for purchase during checkout). This hinge is the "straight arm" style. An option that is available for this product is a 130 Degree Restriction Clip (our SKU 652033). This clip easily installs on the arm of the hinge and reduces the maximum opening angle of the hinge to 130 degrees. This is a valuable option for a door that opens too wide and is hitting something at the end of its swing path. This restriction clip is offered for purchase during checkout. For installation information and mounting plate selection click on link below. Finishes: Nickel plated

Blum 170 Degree Clip Top Hinge, Straight-Arm Style

  • For overlay doors on "frameless" or "face frame" cabinets.
  • Features 170 degree opening angle.
  • Hinge is self closing and mounts with screws (sold separately and offered for purchase during checkout, SKU #652360).
  • When replacing worn out or broken Blum hinges it is a good idea to replace all the hinges on your door at the same time.
  • Use one of our "Clip Top" mounting plates with this hinge (sold separately and offered for purchase during checkout).
  • This hinge is the "straight arm" style.
  • An option that is available for this product is a 130 Degree Restriction Clip (our SKU 652033). This clip easily installs on the arm of the hinge and reduces the maximum opening angle of the hinge to 130 degrees. This is a valuable option for a door that opens too wide and is hitting something at the end of its swing path. This restriction clip is offered for purchase during checkout.
  • For installation information and mounting plate selection click on link below.

Finishes:

  • Nickel plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 652300
Product Name Blum 170 Degree Clip Top Hinge, Straight-Arm ..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2211576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXS-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-12-320-11 - bisco industries
Specs
Hinge Type Concealed
View Details
DUAL AXIS TORQUE HINGE - HG-TMH2030-SN - HG-TMH2030-SN - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details