HardwareSource, Inc. Medium White Poly Concealed Hinge 658011

Description
Large (approx 3.25" tall) concealed hinge. Body is made of white polyamide, hinge face and linkage is made from Type 304 stainless steel. Excellent hinge for marine applications. Load capacity is 66lbs per pair of hinges and 110lbs for 3 hinges. Maximum door opening of 180 degrees. Uses 4 each #10 flat head screws per hinge (Not included but offered for purchase during checkout). Finishes: White Polyamide with Stainless Face
Description
Large (approx 3.25" tall) concealed hinge. Body is made of white polyamide, hinge face and linkage is made from Type 304 stainless steel. Excellent hinge for marine applications. Load capacity is 66lbs per pair of hinges and 110lbs for 3 hinges. Maximum door opening of 180 degrees. Uses 4 each #10 flat head screws per hinge (Not included but offered for purchase during checkout). Finishes: White Polyamide with Stainless Face

Suppliers

Company
Product
Description
Supplier Links
Medium White Poly Concealed Hinge - 658011 - HardwareSource, Inc.
San Diego, CA, USA
Medium White Poly Concealed Hinge
658011
Medium White Poly Concealed Hinge 658011
Large (approx 3.25" tall) concealed hinge. Body is made of white polyamide, hinge face and linkage is made from Type 304 stainless steel. Excellent hinge for marine applications. Load capacity is 66lbs per pair of hinges and 110lbs for 3 hinges. Maximum door opening of 180 degrees. Uses 4 each #10 flat head screws per hinge (Not included but offered for purchase during checkout). Finishes: White Polyamide with Stainless Face
  • Large (approx 3.25" tall) concealed hinge.
  • Body is made of white polyamide, hinge face and linkage is made from Type 304 stainless steel.
  • Excellent hinge for marine applications.
  • Load capacity is 66lbs per pair of hinges and 110lbs for 3 hinges.
  • Maximum door opening of 180 degrees.
  • Uses 4 each #10 flat head screws per hinge (Not included but offered for purchase during checkout).

Finishes:

  • White Polyamide with Stainless Face
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658011
Product Name Medium White Poly Concealed Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3487270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 3.23 inch (82 mm)
View Details
Single End Flexi-Hinge, Max. Load of 5.7lbs Compression & 22.8lbs Tension - S99FXS-031210 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-VA-4A-24-1 - bisco industries
Specs
Hinge Type Concealed
View Details
LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT - HG-PA270-35 - HG-PA270-35 - Sugatsune America, Inc.
Specs
Length 10.81 inch (275 mm)
Hole Type Round
Number of Holes 12
View Details