HardwareSource, Inc. Dummy Straps, Arrowhead Style 708102

Description
Dummy straps install on the face of any door, gate or shutter to give the look of decorative strap hinges. These dummy straps feature a black hammered or wrought iron look with an arrowhead style. Available in 4 lengths. They are 2" wide and 1/4" thick. Round decorative clavos (1-1/4" diameter) are included to cover up the attachment screws (which are included also). Made from steel base material. Finishes: Hammered Black Iron
Description
Dummy straps install on the face of any door, gate or shutter to give the look of decorative strap hinges. These dummy straps feature a black hammered or wrought iron look with an arrowhead style. Available in 4 lengths. They are 2" wide and 1/4" thick. Round decorative clavos (1-1/4" diameter) are included to cover up the attachment screws (which are included also). Made from steel base material. Finishes: Hammered Black Iron

Suppliers

Company
Product
Description
Supplier Links
Dummy Straps, Arrowhead Style - 708102 - HardwareSource, Inc.
San Diego, CA, USA
Dummy Straps, Arrowhead Style
708102
Dummy Straps, Arrowhead Style 708102
Dummy straps install on the face of any door, gate or shutter to give the look of decorative strap hinges. These dummy straps feature a black hammered or wrought iron look with an arrowhead style. Available in 4 lengths. They are 2" wide and 1/4" thick. Round decorative clavos (1-1/4" diameter) are included to cover up the attachment screws (which are included also). Made from steel base material. Finishes: Hammered Black Iron
  • Dummy straps install on the face of any door, gate or shutter to give the look of decorative strap hinges.
  • These dummy straps feature a black hammered or wrought iron look with an arrowhead style.
  • Available in 4 lengths. They are 2" wide and 1/4" thick.
  • Round decorative clavos (1-1/4" diameter) are included to cover up the attachment screws (which are included also).
  • Made from steel base material.

Finishes:

  • Hammered Black Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 708102
Product Name Dummy Straps, Arrowhead Style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 78.54 inch (1995 mm)
View Details
Double End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXD-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Articulating Constant Torque Hinge, 1.0N⋅m Torque, Stainless Steel, Bright - AH-2E-1212A2-24 - Southco
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Stainless Steel; Stainless Steel
View Details
2 suppliers
TORQUE HINGE - HG-MF08-WT - HG-MF08-WT - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details