HardwareSource, Inc. 12" Fancy Dummy Strap 752008

Description
false straps for use with butt hinges. made of rough iron with a hammered flat black finish. strap is 3.5" wide at the widest point. uses a #7 flat or oval head screw (not included). Finishes: flat black, hammered
Description
false straps for use with butt hinges. made of rough iron with a hammered flat black finish. strap is 3.5" wide at the widest point. uses a #7 flat or oval head screw (not included). Finishes: flat black, hammered

Suppliers

Company
Product
Description
Supplier Links
12
San Diego, CA, USA
12" Fancy Dummy Strap
752008
12" Fancy Dummy Strap 752008
false straps for use with butt hinges. made of rough iron with a hammered flat black finish. strap is 3.5" wide at the widest point. uses a #7 flat or oval head screw (not included). Finishes: flat black, hammered
  • false straps for use with butt hinges.
  • made of rough iron with a hammered flat black finish.
  • strap is 3.5" wide at the widest point.
  • uses a #7 flat or oval head screw (not included).

Finishes:

  • flat black, hammered
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 752008
Product Name 12" Fancy Dummy Strap
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.9449 inch (24 mm)
Length 3.54 inch (90 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXD-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 3.9 N-m , Reverse Torque 3.0 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-635F-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
316 STAINLESS STEEL HINGE - 27900 - 27900 - Sugatsune America, Inc.
Specs
Length 2.31 inch (58.74 mm)
Hole Type Round
Number of Holes 5
View Details