HardwareSource, Inc. Semi-Concealed Hinges, Variable Overlay, Self.. 400164

Description
Semi-Concealed Hinges, Variable Overlay, Self-Closing.. Self-closing hinge. Made from steel base material. Matching wood screws are included (#6 x 1/2" flat heads for the back and #6 x 5/8" oval heads for the faceplate) Photo shown is the "Oil Rubbed Bronze" finish. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8". Finishes: Oil Rubbed Bronze Brass Plated Burnished Brass Satin Nickel Flat Black
Description
Semi-Concealed Hinges, Variable Overlay, Self-Closing.. Self-closing hinge. Made from steel base material. Matching wood screws are included (#6 x 1/2" flat heads for the back and #6 x 5/8" oval heads for the faceplate) Photo shown is the "Oil Rubbed Bronze" finish. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8". Finishes: Oil Rubbed Bronze Brass Plated Burnished Brass Satin Nickel Flat Black

Suppliers

Company
Product
Description
Supplier Links
Semi-Concealed Hinges, Variable Overlay, Self.. - 400164 - HardwareSource, Inc.
San Diego, CA, USA
Semi-Concealed Hinges, Variable Overlay, Self..
400164
Semi-Concealed Hinges, Variable Overlay, Self.. 400164
Semi-Concealed Hinges, Variable Overlay, Self-Closing.. Self-closing hinge. Made from steel base material. Matching wood screws are included (#6 x 1/2" flat heads for the back and #6 x 5/8" oval heads for the faceplate) Photo shown is the "Oil Rubbed Bronze" finish. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8". Finishes: Oil Rubbed Bronze Brass Plated Burnished Brass Satin Nickel Flat Black

Semi-Concealed Hinges, Variable Overlay, Self-Closing..

  • Self-closing hinge.
  • Made from steel base material.
  • Matching wood screws are included (#6 x 1/2" flat heads for the back and #6 x 5/8" oval heads for the faceplate)
  • Photo shown is the "Oil Rubbed Bronze" finish.
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8".

Finishes:

  • Oil Rubbed Bronze
  • Brass Plated
  • Burnished Brass
  • Satin Nickel
  • Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 400164
Product Name Semi-Concealed Hinges, Variable Overlay, Self..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 7.09 inch (180 mm)
View Details
Single End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXS-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
LIFT OFF GLASS HINGE - GH-36/NCRL - GH-36/NCRL - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 1.62 inch (41.27 mm)
Hole Type Round
View Details