HardwareSource, Inc. 3" Black Iron Hinges, "HL" Style, 3/8" Offset 778047

Description
High quality American made product. Steel Base Material. Hammered Black Iron. Black square head screws included. These hinges are sold as a pair which includes a top hinge and a bottom hinge. Finishes: Black Iron
Description
High quality American made product. Steel Base Material. Hammered Black Iron. Black square head screws included. These hinges are sold as a pair which includes a top hinge and a bottom hinge. Finishes: Black Iron

Suppliers

Company
Product
Description
Supplier Links
3
San Diego, CA, USA
3" Black Iron Hinges, "HL" Style, 3/8" Offset
778047
3" Black Iron Hinges, "HL" Style, 3/8" Offset 778047
High quality American made product. Steel Base Material. Hammered Black Iron. Black square head screws included. These hinges are sold as a pair which includes a top hinge and a bottom hinge. Finishes: Black Iron
  • High quality American made product.
  • Steel Base Material.
  • Hammered Black Iron.
  • Black square head screws included.
  • These hinges are sold as a pair which includes a top hinge and a bottom hinge.

Finishes:

  • Black Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778047
Product Name 3" Black Iron Hinges, "HL" Style, 3/8" Offset
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat top
Leaf Thickness 0.6299 inch (16 mm)
Length 7.87 inch (200 mm)
View Details
Double End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXD-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount, Glass Filled Nylon, Black - 96-50-420-11 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Glass Filled Nylon
View Details
3 suppliers
ALUMINUM LIFT-OFF HINGE - AS-HG-AL-NL3040 - AS-HG-AL-NL3040 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details