HardwareSource, Inc. 5" Forged Iron Pull, Small 778070

Description
Forged iron pull for cabinet doors. Pull measures 4-7/8" tall, by 7/8" wide (at mounting plate) by 7/8" projection. Made from steel base material. Includes matching wood screws. This pull is made to match our other forged iron hardware (hinges, etc.). Finishes: Black Forged Iron
Description
Forged iron pull for cabinet doors. Pull measures 4-7/8" tall, by 7/8" wide (at mounting plate) by 7/8" projection. Made from steel base material. Includes matching wood screws. This pull is made to match our other forged iron hardware (hinges, etc.). Finishes: Black Forged Iron

Suppliers

Company
Product
Description
Supplier Links
5
San Diego, CA, USA
5" Forged Iron Pull, Small
778070
5" Forged Iron Pull, Small 778070
Forged iron pull for cabinet doors. Pull measures 4-7/8" tall, by 7/8" wide (at mounting plate) by 7/8" projection. Made from steel base material. Includes matching wood screws. This pull is made to match our other forged iron hardware (hinges, etc.). Finishes: Black Forged Iron
  • Forged iron pull for cabinet doors.
  • Pull measures 4-7/8" tall, by 7/8" wide (at mounting plate) by 7/8" projection.
  • Made from steel base material.
  • Includes matching wood screws.
  • This pull is made to match our other forged iron hardware (hinges, etc.).

Finishes:

  • Black Forged Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778070
Product Name 5" Forged Iron Pull, Small
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 59.2lbs Compression & 236.6lbs Tension - S99FXD-100010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
BUTT HINGE W/ SPRING (OPEN) - HG-BF3-2L-SO - HG-BF3-2L-SO - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details