HardwareSource, Inc. Spring Butt Hinges, Square Corner 760060

Description
Hinges are not handed. They will work on both right hand and left hand doors. Made from steel base material. Easily adjusted spring tension. Click on link below for instructions. Screw hole pattern conforms to ANSI specifications for template hinges. Pivot point aligns with non-spring hinges of the same size. Screws are included. PLEASE NOTE: Any of the hinges listed below with an SKU number that starts with 760 is a U.L. listed Grade 1 hinge and may be used on a fire door. A minimum of two hinges per door is required for a fire door. Maximum door weight using three spring hinges 3-1/2" - 90 lbs. 4" - 110 lbs. 4-1/2" - 150 lbs. Finishes: 632 (US3) Bright Brass Plated 633 (US4) Satin Brass Plated 600 (USP) Primed for Painting 640 (US10B) Oil Rubbed Bronze Plated 646 (US15) Satin Nickel Plated 652 (US26D) Satin Chrome Plated 651 (US26) Bright Chrome Plated
Description
Hinges are not handed. They will work on both right hand and left hand doors. Made from steel base material. Easily adjusted spring tension. Click on link below for instructions. Screw hole pattern conforms to ANSI specifications for template hinges. Pivot point aligns with non-spring hinges of the same size. Screws are included. PLEASE NOTE: Any of the hinges listed below with an SKU number that starts with 760 is a U.L. listed Grade 1 hinge and may be used on a fire door. A minimum of two hinges per door is required for a fire door. Maximum door weight using three spring hinges 3-1/2" - 90 lbs. 4" - 110 lbs. 4-1/2" - 150 lbs. Finishes: 632 (US3) Bright Brass Plated 633 (US4) Satin Brass Plated 600 (USP) Primed for Painting 640 (US10B) Oil Rubbed Bronze Plated 646 (US15) Satin Nickel Plated 652 (US26D) Satin Chrome Plated 651 (US26) Bright Chrome Plated

Suppliers

Company
Product
Description
Supplier Links
Spring Butt Hinges, Square Corner - 760060 - HardwareSource, Inc.
San Diego, CA, USA
Spring Butt Hinges, Square Corner
760060
Spring Butt Hinges, Square Corner 760060
Hinges are not handed. They will work on both right hand and left hand doors. Made from steel base material. Easily adjusted spring tension. Click on link below for instructions. Screw hole pattern conforms to ANSI specifications for template hinges. Pivot point aligns with non-spring hinges of the same size. Screws are included. PLEASE NOTE: Any of the hinges listed below with an SKU number that starts with 760 is a U.L. listed Grade 1 hinge and may be used on a fire door. A minimum of two hinges per door is required for a fire door. Maximum door weight using three spring hinges 3-1/2" - 90 lbs. 4" - 110 lbs. 4-1/2" - 150 lbs. Finishes: 632 (US3) Bright Brass Plated 633 (US4) Satin Brass Plated 600 (USP) Primed for Painting 640 (US10B) Oil Rubbed Bronze Plated 646 (US15) Satin Nickel Plated 652 (US26D) Satin Chrome Plated 651 (US26) Bright Chrome Plated
  • Hinges are not handed. They will work on both right hand and left hand doors.
  • Made from steel base material.
  • Easily adjusted spring tension. Click on link below for instructions.
  • Screw hole pattern conforms to ANSI specifications for template hinges.
  • Pivot point aligns with non-spring hinges of the same size.
  • Screws are included.

PLEASE NOTE: Any of the hinges listed below with an SKU number that starts with 760 is a U.L. listed Grade 1 hinge and may be used on a fire door. A minimum of two hinges per door is required for a fire door.

Maximum door weight using three spring hinges

  • 3-1/2" - 90 lbs.
  • 4" - 110 lbs.
  • 4-1/2" - 150 lbs.

Finishes:

  • 632 (US3) Bright Brass Plated
  • 633 (US4) Satin Brass Plated
  • 600 (USP) Primed for Painting
  • 640 (US10B) Oil Rubbed Bronze Plated
  • 646 (US15) Satin Nickel Plated
  • 652 (US26D) Satin Chrome Plated
  • 651 (US26) Bright Chrome Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760060
Product Name Spring Butt Hinges, Square Corner
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Stud
Leaf Thickness 0.6299 inch (16 mm)
Length 1.3 inch (33 mm)
View Details
Single End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXS-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Torque Hinge (vertical and horizontal use) - HG-TE15 - HG-TE15 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.62 inch (41.27 mm)
Hole Type Round
View Details