HardwareSource, Inc. Gravity Cafe Pivots 760003

Description
For cafe and louvered doors. Made from steel base material. Hinges are double acting, they swing 90 degrees in each direction. They work by gravity, the weight of the door acts to return the door to the center closed position. Hinge are non-handed, they work on both right hand and left hand doors. This hinge is available in a "Hold Open" version. Hinges with this feature will hold the door open at about 90 degrees in either direction. Maximum door width is 30". Maximum door weight 50 lbs. For doors 7/8" to 1-5/8" thick. Picture to left shows one set (top and bottom pivot). Order one set per door. Comes complete with screws. PLEASE NOTE: The internal parts of this hinge are nylon. The nut on the bottom of this hinge should be "hand tightened" only. Do not tighten with a wrench. Finishes: Prime Coated 600 (USP) Satin Brass 633 (US4) Satin Chrome 652 (US26D)
Description
For cafe and louvered doors. Made from steel base material. Hinges are double acting, they swing 90 degrees in each direction. They work by gravity, the weight of the door acts to return the door to the center closed position. Hinge are non-handed, they work on both right hand and left hand doors. This hinge is available in a "Hold Open" version. Hinges with this feature will hold the door open at about 90 degrees in either direction. Maximum door width is 30". Maximum door weight 50 lbs. For doors 7/8" to 1-5/8" thick. Picture to left shows one set (top and bottom pivot). Order one set per door. Comes complete with screws. PLEASE NOTE: The internal parts of this hinge are nylon. The nut on the bottom of this hinge should be "hand tightened" only. Do not tighten with a wrench. Finishes: Prime Coated 600 (USP) Satin Brass 633 (US4) Satin Chrome 652 (US26D)

Suppliers

Company
Product
Description
Supplier Links
Gravity Cafe Pivots - 760003 - HardwareSource, Inc.
San Diego, CA, USA
Gravity Cafe Pivots
760003
Gravity Cafe Pivots 760003
For cafe and louvered doors. Made from steel base material. Hinges are double acting, they swing 90 degrees in each direction. They work by gravity, the weight of the door acts to return the door to the center closed position. Hinge are non-handed, they work on both right hand and left hand doors. This hinge is available in a "Hold Open" version. Hinges with this feature will hold the door open at about 90 degrees in either direction. Maximum door width is 30". Maximum door weight 50 lbs. For doors 7/8" to 1-5/8" thick. Picture to left shows one set (top and bottom pivot). Order one set per door. Comes complete with screws. PLEASE NOTE: The internal parts of this hinge are nylon. The nut on the bottom of this hinge should be "hand tightened" only. Do not tighten with a wrench. Finishes: Prime Coated 600 (USP) Satin Brass 633 (US4) Satin Chrome 652 (US26D)
  • For cafe and louvered doors.
  • Made from steel base material.
  • Hinges are double acting, they swing 90 degrees in each direction.
  • They work by gravity, the weight of the door acts to return the door to the center closed position.
  • Hinge are non-handed, they work on both right hand and left hand doors.
  • This hinge is available in a "Hold Open" version. Hinges with this feature will hold the door open at about 90 degrees in either direction.
  • Maximum door width is 30".
  • Maximum door weight 50 lbs.
  • For doors 7/8" to 1-5/8" thick.
  • Picture to left shows one set (top and bottom pivot). Order one set per door.
  • Comes complete with screws.
  • PLEASE NOTE: The internal parts of this hinge are nylon. The nut on the bottom of this hinge should be "hand tightened" only. Do not tighten with a wrench.

Finishes:

  • Prime Coated 600 (USP)
  • Satin Brass 633 (US4)
  • Satin Chrome 652 (US26D)
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760003
Product Name Gravity Cafe Pivots
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2555020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.3543 inch (9 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXS-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Hinge Assembly, No Torque , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-200-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
STAINLESS STEEL SELF-CLOSING EURO CUP HINGE - 180SUS-C46-19T - 180SUS-C46-19T - Sugatsune America, Inc.
Specs
Length 3.32 inch (84.33 mm)
Leaf Material Stainless Steel; Plastic; Stainless Steel, Plastic, SPCC
Material Finish Polished
View Details