HardwareSource, Inc. 3/8 Inch Inset Hinge, Solid Brass, Polished Brass 408305

Description
This is the highest quality hinge of this type that you can buy. It is made in small quanities by an American hinge maker. It has a beautiful polished brass finish and will never rust. Self-closing, 3/8 inch inset hinge. Solid Brass base material. Joint length (Length along the hinge pin) is 1-1/2". Matching oval head screws included. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" . Finishes: Polished Brass
Description
This is the highest quality hinge of this type that you can buy. It is made in small quanities by an American hinge maker. It has a beautiful polished brass finish and will never rust. Self-closing, 3/8 inch inset hinge. Solid Brass base material. Joint length (Length along the hinge pin) is 1-1/2". Matching oval head screws included. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" . Finishes: Polished Brass

Suppliers

Company
Product
Description
Supplier Links
3/8 Inch Inset Hinge, Solid Brass, Polished Brass - 408305 - HardwareSource, Inc.
San Diego, CA, USA
3/8 Inch Inset Hinge, Solid Brass, Polished Brass
408305
3/8 Inch Inset Hinge, Solid Brass, Polished Brass 408305
This is the highest quality hinge of this type that you can buy. It is made in small quanities by an American hinge maker. It has a beautiful polished brass finish and will never rust. Self-closing, 3/8 inch inset hinge. Solid Brass base material. Joint length (Length along the hinge pin) is 1-1/2". Matching oval head screws included. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" . Finishes: Polished Brass
  • This is the highest quality hinge of this type that you can buy. It is made in small quanities by an American hinge maker. It has a beautiful polished brass finish and will never rust.
  • Self-closing, 3/8 inch inset hinge.
  • Solid Brass base material.
  • Joint length (Length along the hinge pin) is 1-1/2".
  • Matching oval head screws included.
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" .

Finishes:

  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 408305
Product Name 3/8 Inch Inset Hinge, Solid Brass, Polished Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXD-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 0.8 N-m , Reverse Torque 1.4 N-m , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-212R-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
HEAVY DUTY CONCEALED HINGE (5/8
Specs
Hinge Type Concealed; Overlay
Length 3.88 inch (98.42 mm)
Leaf Material Steel; Steel, Zinc Alloy
View Details