HardwareSource, Inc. Spring Butt Hinge, Combination Corner, Castle.. 760304

Description
Spring Butt Hinge, Combination Corner, Castlegate Pattern Combination corner hinge: one leaf has square corners, one leaf has 5/8" radius corners. This hinge is made to fit Castlegate doors with Castlegates special screw hole pattern. Click on link below to see dimensional diagram. Spring tension is easily adjustable. Made from steel base material. Each hinge comes with 4 wood screws and 4 machine screws. Finishes: 633 (US4) Satin Brass Plated 600 (USP) Prime for Painting 646 (US15) Satin Nickel Plated 640 (US10B) Oil Rubbed Bronze Plated
Description
Spring Butt Hinge, Combination Corner, Castlegate Pattern Combination corner hinge: one leaf has square corners, one leaf has 5/8" radius corners. This hinge is made to fit Castlegate doors with Castlegates special screw hole pattern. Click on link below to see dimensional diagram. Spring tension is easily adjustable. Made from steel base material. Each hinge comes with 4 wood screws and 4 machine screws. Finishes: 633 (US4) Satin Brass Plated 600 (USP) Prime for Painting 646 (US15) Satin Nickel Plated 640 (US10B) Oil Rubbed Bronze Plated

Suppliers

Company
Product
Description
Supplier Links
Spring Butt Hinge, Combination Corner, Castle.. - 760304 - HardwareSource, Inc.
San Diego, CA, USA
Spring Butt Hinge, Combination Corner, Castle..
760304
Spring Butt Hinge, Combination Corner, Castle.. 760304
Spring Butt Hinge, Combination Corner, Castlegate Pattern Combination corner hinge: one leaf has square corners, one leaf has 5/8" radius corners. This hinge is made to fit Castlegate doors with Castlegates special screw hole pattern. Click on link below to see dimensional diagram. Spring tension is easily adjustable. Made from steel base material. Each hinge comes with 4 wood screws and 4 machine screws. Finishes: 633 (US4) Satin Brass Plated 600 (USP) Prime for Painting 646 (US15) Satin Nickel Plated 640 (US10B) Oil Rubbed Bronze Plated

Spring Butt Hinge, Combination Corner, Castlegate Pattern

  • Combination corner hinge: one leaf has square corners, one leaf has 5/8" radius corners.
  • This hinge is made to fit Castlegate doors with Castlegates special screw hole pattern.
  • Click on link below to see dimensional diagram.
  • Spring tension is easily adjustable.
  • Made from steel base material.
  • Each hinge comes with 4 wood screws and 4 machine screws.

Finishes:

  • 633 (US4) Satin Brass Plated
  • 600 (USP) Prime for Painting
  • 646 (US15) Satin Nickel Plated
  • 640 (US10B) Oil Rubbed Bronze Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760304
Product Name Spring Butt Hinge, Combination Corner, Castle..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3289802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 39.37 inch (1000 mm)
View Details
Single End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXS-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 0, Reverse Torque 3.9 N⋅m, Aluminum Alloy, Powder Coat, Black - E6-10-635R0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
SWIVEL TORQUE HINGE (34mm CABLE HOLE) - HG-S50-34 - HG-S50-34 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.44 inch (87.31 mm)
Hole Type Round
View Details