HardwareSource, Inc. Peachtree Spring Butt Hinge, 4 x 3-3/4 760300

Description
Peachtree spring hinge is specially made to fit certain doors and frames made by Peachtree. Residential grade spring hinge. Made from steel base material. Spring tension is easily adjusted. May be used with residential non-spring hinges of the same size. Hinge is UL listed (Class 1) for fire door applications. Wood screws and machine screws are included. Hinge is not handed. OK to install hinge with tension adjustment slot down. Care must be taken to adjust spring tension in same direction as if tension slot was in the upward position. Finishes: 633 (US4) Satin Brass Plated
Description
Peachtree spring hinge is specially made to fit certain doors and frames made by Peachtree. Residential grade spring hinge. Made from steel base material. Spring tension is easily adjusted. May be used with residential non-spring hinges of the same size. Hinge is UL listed (Class 1) for fire door applications. Wood screws and machine screws are included. Hinge is not handed. OK to install hinge with tension adjustment slot down. Care must be taken to adjust spring tension in same direction as if tension slot was in the upward position. Finishes: 633 (US4) Satin Brass Plated

Suppliers

Company
Product
Description
Supplier Links
Peachtree Spring Butt Hinge, 4 x 3-3/4 - 760300 - HardwareSource, Inc.
San Diego, CA, USA
Peachtree Spring Butt Hinge, 4 x 3-3/4
760300
Peachtree Spring Butt Hinge, 4 x 3-3/4 760300
Peachtree spring hinge is specially made to fit certain doors and frames made by Peachtree. Residential grade spring hinge. Made from steel base material. Spring tension is easily adjusted. May be used with residential non-spring hinges of the same size. Hinge is UL listed (Class 1) for fire door applications. Wood screws and machine screws are included. Hinge is not handed. OK to install hinge with tension adjustment slot down. Care must be taken to adjust spring tension in same direction as if tension slot was in the upward position. Finishes: 633 (US4) Satin Brass Plated
  • Peachtree spring hinge is specially made to fit certain doors and frames made by Peachtree.
  • Residential grade spring hinge.
  • Made from steel base material.
  • Spring tension is easily adjusted.
  • May be used with residential non-spring hinges of the same size.
  • Hinge is UL listed (Class 1) for fire door applications.
  • Wood screws and machine screws are included.
  • Hinge is not handed. OK to install hinge with tension adjustment slot down. Care must be taken to adjust spring tension in same direction as if tension slot was in the upward position.

Finishes:

  • 633 (US4) Satin Brass Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760300
Product Name Peachtree Spring Butt Hinge, 4 x 3-3/4
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3399353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Lift Off
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.86 inch (98 mm)
View Details
Double End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXD-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
SOFT-CLOSE DAMPENING HINGE - HG-JH14-50 - HG-JH14-50 - Sugatsune America, Inc.
Specs
Length 3.94 inch (100 mm)
Hole Type Round
Number of Holes 4
View Details