HardwareSource, Inc. Gate Thumb Latch, 10.5 Inch 752012

Description
This is our most elegant and unique gate latch Front plate measures 10.5" tall by 2" wide Handle projection is 2-1/8" Fits doors and gates up to 2-1/4" thick Hardware is reversible so it will work on doors that open left or right Steel base material Comes complete with wood screws Installs in gate by drilling a small (1/2") slightly elongated hole for thumb latch to operate Latching arm (on inside side of gate) is 6.5" in length Finishes: Black Coated
Description
This is our most elegant and unique gate latch Front plate measures 10.5" tall by 2" wide Handle projection is 2-1/8" Fits doors and gates up to 2-1/4" thick Hardware is reversible so it will work on doors that open left or right Steel base material Comes complete with wood screws Installs in gate by drilling a small (1/2") slightly elongated hole for thumb latch to operate Latching arm (on inside side of gate) is 6.5" in length Finishes: Black Coated

Suppliers

Company
Product
Description
Supplier Links
Gate Thumb Latch, 10.5 Inch - 752012 - HardwareSource, Inc.
San Diego, CA, USA
Gate Thumb Latch, 10.5 Inch
752012
Gate Thumb Latch, 10.5 Inch 752012
This is our most elegant and unique gate latch Front plate measures 10.5" tall by 2" wide Handle projection is 2-1/8" Fits doors and gates up to 2-1/4" thick Hardware is reversible so it will work on doors that open left or right Steel base material Comes complete with wood screws Installs in gate by drilling a small (1/2") slightly elongated hole for thumb latch to operate Latching arm (on inside side of gate) is 6.5" in length Finishes: Black Coated
  • This is our most elegant and unique gate latch
  • Front plate measures 10.5" tall by 2" wide
  • Handle projection is 2-1/8"
  • Fits doors and gates up to 2-1/4" thick
  • Hardware is reversible so it will work on doors that open left or right
  • Steel base material
  • Comes complete with wood screws
  • Installs in gate by drilling a small (1/2") slightly elongated hole for thumb latch to operate
  • Latching arm (on inside side of gate) is 6.5" in length

Finishes:

  • Black Coated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 752012
Product Name Gate Thumb Latch, 10.5 Inch
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.15 inch (80 mm)
View Details
Single End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXS-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Positioning Hinge Sub-Assembly - C6-256 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
BUTT HINGE - LSA-65 - LSA-65 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details