HardwareSource, Inc. Spring Butt Hinge, Combination Corner, Johnso.. 760309

Description
Spring Butt Hinge, Combination Corner, Johnson Integrity Pattern Combination corner hinge: one leaf has square corners, one leaf has 5/8" radius corners. This hinge is made to fit Johnson Integrity doors with Johnson Integrity's special screw hole pattern. Click on link below to see dimensional diagram. Spring tension is easily adjustable. Made from steel base material. Each hinge comes with 4 wood screws and 4 machine screws. Finishes: 633 (US4) Satin Brass Plated
Description
Spring Butt Hinge, Combination Corner, Johnson Integrity Pattern Combination corner hinge: one leaf has square corners, one leaf has 5/8" radius corners. This hinge is made to fit Johnson Integrity doors with Johnson Integrity's special screw hole pattern. Click on link below to see dimensional diagram. Spring tension is easily adjustable. Made from steel base material. Each hinge comes with 4 wood screws and 4 machine screws. Finishes: 633 (US4) Satin Brass Plated

Suppliers

Company
Product
Description
Supplier Links
Spring Butt Hinge, Combination Corner, Johnso.. - 760309 - HardwareSource, Inc.
San Diego, CA, USA
Spring Butt Hinge, Combination Corner, Johnso..
760309
Spring Butt Hinge, Combination Corner, Johnso.. 760309
Spring Butt Hinge, Combination Corner, Johnson Integrity Pattern Combination corner hinge: one leaf has square corners, one leaf has 5/8" radius corners. This hinge is made to fit Johnson Integrity doors with Johnson Integrity's special screw hole pattern. Click on link below to see dimensional diagram. Spring tension is easily adjustable. Made from steel base material. Each hinge comes with 4 wood screws and 4 machine screws. Finishes: 633 (US4) Satin Brass Plated

Spring Butt Hinge, Combination Corner, Johnson Integrity Pattern

  • Combination corner hinge: one leaf has square corners, one leaf has 5/8" radius corners.
  • This hinge is made to fit Johnson Integrity doors with Johnson Integrity's special screw hole pattern.
  • Click on link below to see dimensional diagram.
  • Spring tension is easily adjustable.
  • Made from steel base material.
  • Each hinge comes with 4 wood screws and 4 machine screws.

Finishes:

  • 633 (US4) Satin Brass Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760309
Product Name Spring Butt Hinge, Combination Corner, Johnso..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 40.16 inch (1020 mm)
View Details
Single End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXS-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-99-128-11 - bisco industries
Specs
Hinge Type Concealed
View Details
SPRING HINGE - JDA-120-40A - JDA-120-40A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 2.75 inch (69.85 mm)
Leaf Material Aluminum; Aluminum
View Details