HardwareSource, Inc. 4 x 4 Perma-Door Spring Butt Hinge, 1/4 Radius 760306

Description
Residential grade spring hinge is specially made to fit certain doors and frames made by Perma-Door. Made from steel base material. Spring tension is easily adjustable. Hinge is UL listed as a Grade 1 hinge for fire door applications. Wood screws and machine screws are included. Finishes: 633 (US4) Satin Brass Plated
Description
Residential grade spring hinge is specially made to fit certain doors and frames made by Perma-Door. Made from steel base material. Spring tension is easily adjustable. Hinge is UL listed as a Grade 1 hinge for fire door applications. Wood screws and machine screws are included. Finishes: 633 (US4) Satin Brass Plated

Suppliers

Company
Product
Description
Supplier Links
4 x 4 Perma-Door Spring Butt Hinge, 1/4 Radius - 760306 - HardwareSource, Inc.
San Diego, CA, USA
4 x 4 Perma-Door Spring Butt Hinge, 1/4 Radius
760306
4 x 4 Perma-Door Spring Butt Hinge, 1/4 Radius 760306
Residential grade spring hinge is specially made to fit certain doors and frames made by Perma-Door. Made from steel base material. Spring tension is easily adjustable. Hinge is UL listed as a Grade 1 hinge for fire door applications. Wood screws and machine screws are included. Finishes: 633 (US4) Satin Brass Plated
  • Residential grade spring hinge is specially made to fit certain doors and frames made by Perma-Door.
  • Made from steel base material.
  • Spring tension is easily adjustable.
  • Hinge is UL listed as a Grade 1 hinge for fire door applications.
  • Wood screws and machine screws are included.

Finishes:

  • 633 (US4) Satin Brass Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760306
Product Name 4 x 4 Perma-Door Spring Butt Hinge, 1/4 Radius
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 3.15 inch (80 mm)
View Details
Single End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXS-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
HINGE FREE SWINGING - J95-24/16T-NI - J95-24/16T-NI - Sugatsune America, Inc.
Specs
Length 3.88 inch (98.42 mm)
Hole Type Round
Number of Holes 2
View Details