HardwareSource, Inc. Interior Shutter Hinges, Wrap Around 399838

Description
Hinges are great for shutters or cabinet doors. They are made for 3/4" thick doors. Hinge pins are fast pins. Made from steel base material. Flat head screws (#5 x 5/8") included. PLEASE NOTE: the image shows a "brass plated" model of this hinge. The brass plated model of this hinge is no longer available by this manufacturer. We have a replacement for it by another manufacturer, please see our SKU 814330. Finishes: Chrome Plated
Description
Hinges are great for shutters or cabinet doors. They are made for 3/4" thick doors. Hinge pins are fast pins. Made from steel base material. Flat head screws (#5 x 5/8") included. PLEASE NOTE: the image shows a "brass plated" model of this hinge. The brass plated model of this hinge is no longer available by this manufacturer. We have a replacement for it by another manufacturer, please see our SKU 814330. Finishes: Chrome Plated

Suppliers

Company
Product
Description
Supplier Links
Interior Shutter Hinges, Wrap Around - 399838 - HardwareSource, Inc.
San Diego, CA, USA
Interior Shutter Hinges, Wrap Around
399838
Interior Shutter Hinges, Wrap Around 399838
Hinges are great for shutters or cabinet doors. They are made for 3/4" thick doors. Hinge pins are fast pins. Made from steel base material. Flat head screws (#5 x 5/8") included. PLEASE NOTE: the image shows a "brass plated" model of this hinge. The brass plated model of this hinge is no longer available by this manufacturer. We have a replacement for it by another manufacturer, please see our SKU 814330. Finishes: Chrome Plated
  • Hinges are great for shutters or cabinet doors.
  • They are made for 3/4" thick doors.
  • Hinge pins are fast pins.
  • Made from steel base material.
  • Flat head screws (#5 x 5/8") included.
  • PLEASE NOTE: the image shows a "brass plated" model of this hinge. The brass plated model of this hinge is no longer available by this manufacturer. We have a replacement for it by another manufacturer, please see our SKU 814330.

Finishes:

  • Chrome Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 399838
Product Name Interior Shutter Hinges, Wrap Around
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.2047 inch (5.2 mm)
Length 1.57 inch (40 mm)
View Details
Double End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXD-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-11-320-11 - bisco industries
Specs
Hinge Type Concealed
View Details
STAINLESS STEEL TORQUE HINGE - HG-TBSJ40R - HG-TBSJ40R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.06 inch (52.39 mm)
Hole Type Round
View Details