DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 100 150 200 250 300 350 360 370 380 390 400 410 419 420 421 422 423 424 425 426 427 428 429 430 431 440 450 460 470 480 490 500 550 600 650 700 750 1000 1500 2000 2500 3000 3235
Product Name Notes
100 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
100 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
100 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
110 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
110 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
110 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
120 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
120 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
120 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
125 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
125 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
130 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
130 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
130 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
140 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
140 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
150 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
150 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
150 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
160 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
160 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
160 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
167 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
167 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
180 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
180 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
180 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
200 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
200 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
200 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
220 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
220 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
220 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
230 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
230 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
240 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
240 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
240 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
250 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
250 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
270 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
270 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
270 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
280 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
280 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
300 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
300 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
300 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
310 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
310 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
316 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
316 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
330 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
330 mOhms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
330 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
330 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
350 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
350 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
360 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
360 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
390 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
390 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
390 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
400 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
400 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
430 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
430 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
430 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
440 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
440 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
470 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
470 mOhms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
470 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
470 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
500 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
500 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
510 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
510 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
510 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
550 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
550 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
560 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
560 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
560 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
600 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
600 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
619 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
619 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
620 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
620 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
620 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
680 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
680 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
680 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
710 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
710 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
750 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
750 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
750 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
800 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
800 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
820 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
820 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
9 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
9 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
9.09 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
9.09 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
9.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
9.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
9.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
9.1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
9.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
9.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
909 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
91 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
91 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
91 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
91 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
91 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
91 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
91 Ohms ±5% 13W Through Hole Resistor Axial Wirewound
910 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
910 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
910 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
910 Ohms ±5% 13W Through Hole Resistor Axial Wirewound
95.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
95.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 0.18 OHM 13W 5% AXIAL

<< Prev Next >>