Vishay Intertechnology, Inc. Through Hole Resistors CW0109R100KE12

Description
9.1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
9.1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0109R100KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0109R100KE12-ND
Through Hole Resistors CW0109R100KE12-ND
9.1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

9.1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 9.1 OHM 13W 10% WW AXIAL - CW0109R100KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1 OHM 13W 10% WW AXIAL
CW0109R100KE12
RES 9.1 OHM 13W 10% WW AXIAL CW0109R100KE12
RES 9.1ohm 13W 10% WW AXIAL

RES 9.1ohm 13W 10% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0109R100KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0109R100KE12
Wirewound Resistors 3110-CW0109R100KE12
CW-10 9.1 10% E12 e3

CW-10 9.1 10% E12 e3

Supplier's Site Datasheet
Cw-10 9.1 10% E12 E3 Vishay - 70P5680 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 9.1 10% E12 E3 Vishay
70P5680
Cw-10 9.1 10% E12 E3 Vishay 70P5680
CW-10 9.1 10% e12 E3

CW-10 9.1 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0109R100KE12-ND CW0109R100KE12 3110-CW0109R100KE12 70P5680
Product Name Through Hole Resistors RES 9.1 OHM 13W 10% WW AXIAL Wirewound Resistors Cw-10 9.1 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 9.1 ohms 9.1 ohms 9.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details