Vishay Intertechnology, Inc. CW010R2000JE73 CW010R2000JE73

Description
CW010R2000JE73
Request a Quote Datasheet
Description
CW010R2000JE73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW010R2000JE73 - CW010R2000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW010R2000JE73
CW010R2000JE73
CW010R2000JE73 CW010R2000JE73
CW010R2000JE73

CW010R2000JE73

Supplier's Site
Through Hole Resistors - CW010R2000JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2000JE73-ND
Through Hole Resistors CW010R2000JE73-ND
200 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.2 Ohm, 10W, 5%; Resistance Vishay - 65K3596 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.2 Ohm, 10W, 5%; Resistance Vishay
65K3596
Wirewound Resistor, 0.2 Ohm, 10W, 5%; Resistance Vishay 65K3596
WIREWOUND RESISTOR, 0.2 OHM, 10W, 5%; Resistance:0.2ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.2 OHM, 10W, 5%; Resistance:0.2ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R2000JE73 CW010R2000JE73-ND 65K3596
Product Name CW010R2000JE73 Through Hole Resistors Wirewound Resistor, 0.2 Ohm, 10W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details