Vishay Intertechnology, Inc. RES 9.1 OHM 13W 10% WW AXIAL CW0109R100KE123

Description
RES 9.1ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 9.1ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1 OHM 13W 10% WW AXIAL - CW0109R100KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1 OHM 13W 10% WW AXIAL
CW0109R100KE123
RES 9.1 OHM 13W 10% WW AXIAL CW0109R100KE123
RES 9.1ohm 13W 10% WW AXIAL

RES 9.1ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0109R100KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0109R100KE123-ND
Through Hole Resistors CW0109R100KE123-ND
9.1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

9.1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 9.1 10% E12 E3 Vishay - 70P5681 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 9.1 10% E12 E3 Vishay
70P5681
Cw-10-3 9.1 10% E12 E3 Vishay 70P5681
CW-10-3 9.1 10% e12 E3

CW-10-3 9.1 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0109R100KE123 CW0109R100KE123-ND 70P5681
Product Name RES 9.1 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 9.1 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.1 ohms 9.1 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details