Vishay Intertechnology, Inc. Res Wirewound 620m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R6200JE123

Description
Res Wirewound 620m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 620m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R6200JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R6200JE123
Res Wirewound 620m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R6200JE123
Res Wirewound 620m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 620m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010R6200JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R6200JE123-ND
Through Hole Resistors CW010R6200JE123-ND
620 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

620 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW010R6200JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R6200JE123
Through Hole Resistors CW010R6200JE123
RES 0.62 OHM 13W 5% AXIAL

RES 0.62 OHM 13W 5% AXIAL

Supplier's Site Datasheet
Cw-10-3 .62 5% E12 E3 Vishay - 70P3486 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .62 5% E12 E3 Vishay
70P3486
Cw-10-3 .62 5% E12 E3 Vishay 70P3486
CW-10-3 .62 5% e12 E3

CW-10-3 .62 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R6200JE123 CW010R6200JE123-ND CW010R6200JE123 70P3486
Product Name Res Wirewound 620m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors Cw-10-3 .62 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details