Vishay Intertechnology, Inc. Through Hole Resistors CW010R4700JB14

Description
470 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
470 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R4700JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R4700JB14-ND
Through Hole Resistors CW010R4700JB14-ND
470 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

470 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .47 OHM 13W 5% WW AXIAL - CW010R4700JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .47 OHM 13W 5% WW AXIAL
CW010R4700JB14
RES .47 OHM 13W 5% WW AXIAL CW010R4700JB14
RES .47ohm 13W 5% WW AXIAL

RES .47ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R4700JB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R4700JB14
Through Hole Resistors CW010R4700JB14
RES 0.47 OHM 13W 5% AXIAL

RES 0.47 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CW010R4700JB14-ND CW010R4700JB14 CW010R4700JB14
Product Name Through Hole Resistors RES .47 OHM 13W 5% WW AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details