Vishay Intertechnology, Inc. Wirewound Resistors CW010R2400KE12

Description
CW-10 .24 10% E12 e3
Request a Quote Datasheet
Description
CW-10 .24 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010R2400KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010R2400KE12
Wirewound Resistors 3110-CW010R2400KE12
CW-10 .24 10% E12 e3

CW-10 .24 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 240m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R2400KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R2400KE12
Res Wirewound 240m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R2400KE12
Res Wirewound 240m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 240m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010R2400KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2400KE12-ND
Through Hole Resistors CW010R2400KE12-ND
240 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

240 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 .24 10% E12 E3 Vishay - 70P3331 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .24 10% E12 E3 Vishay
70P3331
Cw-10 .24 10% E12 E3 Vishay 70P3331
CW-10 .24 10% e12 E3

CW-10 .24 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010R2400KE12 CW010R2400KE12 CW010R2400KE12-ND 70P3331
Product Name Wirewound Resistors Res Wirewound 240m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10 .24 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 0.2400 ohms 0.2400 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers