Vishay Intertechnology, Inc. Res Wirewound 500m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R5000KE73

Description
Res Wirewound 500m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 500m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R5000KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R5000KE73
Res Wirewound 500m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R5000KE73
Res Wirewound 500m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 500m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010R5000KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R5000KE73-ND
Through Hole Resistors CW010R5000KE73-ND
500 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

500 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010R5000KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010R5000KE73
Wirewound Resistors 3110-CW010R5000KE73
CW-10 .5 10% E73 e3

CW-10 .5 10% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW010R5000KE73 CW010R5000KE73-ND 3110-CW010R5000KE73
Product Name Res Wirewound 500m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details