Vishay Intertechnology, Inc. Res Wirewound 280m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R2800JE733

Description
Res Wirewound 280m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 280m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 280m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R2800JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 280m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R2800JE733
Res Wirewound 280m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R2800JE733
Res Wirewound 280m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 280m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010R2800JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2800JE733-ND
Through Hole Resistors CW010R2800JE733-ND
280 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

280 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .28 5% E73 E3 Vishay - 70P3354 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .28 5% E73 E3 Vishay
70P3354
Cw-10-3 .28 5% E73 E3 Vishay 70P3354
CW-10-3 .28 5% E73 e3

CW-10-3 .28 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R2800JE733 CW010R2800JE733-ND 70P3354
Product Name Res Wirewound 280m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 .28 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers