Vishay Intertechnology, Inc. Through Hole Resistors CW010R1500JE12

Description
150 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
150 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R1500JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1500JE12-ND
Through Hole Resistors CW010R1500JE12-ND
150 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

150 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .15 OHM 13W 5% WW AXIAL - CW010R1500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .15 OHM 13W 5% WW AXIAL
CW010R1500JE12
RES .15 OHM 13W 5% WW AXIAL CW010R1500JE12
RES .15ohm 13W 5% WW AXIAL

RES .15ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R1500JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R1500JE12
Through Hole Resistors CW010R1500JE12
RES 0.15 OHM 13W 5% AXIAL

RES 0.15 OHM 13W 5% AXIAL

Supplier's Site Datasheet
Cw-10 .15 5% E12 E3 Vishay - 70P3272 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .15 5% E12 E3 Vishay
70P3272
Cw-10 .15 5% E12 E3 Vishay 70P3272
CW-10 .15 5% e12 E3

CW-10 .15 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R1500JE12-ND CW010R1500JE12 CW010R1500JE12 70P3272
Product Name Through Hole Resistors RES .15 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10 .15 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details